X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker SS-X70ED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSX70EDM
Category :
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Feb 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Jun 2011 13:13:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10409
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-02-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony Speaker SS-X70ED:
The short editorial description of Sony Speaker SS-X70ED
Speaker SS-X70ED

Marketing text Sony Speaker SS-X70ED

:
The official marketing text of Sony Speaker SS-X70ED as supplied by the manufacturer
Classic floor-standing speakers in maple with ED tweeter and 150W power capacity

- 3-way Floor-standing speaker
- Bass Reflex Enclosures for Deep Bass Sound
- 150 W Power Handling
- Rated Frequency 35 Hz-70 kHz
- Impedance 4 Ohm
Short summary description Sony Speaker SS-X70ED:
This short summary of the Sony Speaker SS-X70ED data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Speaker SS-X70ED, Wired, 40 - 70.000 Hz, brown, 260 x 300 x 900 mm, Front
Long summary description Sony Speaker SS-X70ED:
This is an auto-generated long summary of Sony Speaker SS-X70ED based on the first three specs of the first five spec groups.
Sony Speaker SS-X70ED. Peak Music Power Output (PMPO): 150 W, Frequency range: 40 - 70.000 Hz. Colour of product: brown. Connectivity technology: Wired. Weight: 28 kg. Dimensions (WxDxH): 260 x 300 x 900 mm, Audio output channels: 2.0, Speakers: Front
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Audio
Peak Music Power Output (PMPO)
150 W
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
40 - 70.000 Hz
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Brown
Ports & interfaces
Connectivity technology*
Wired
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 300 x 900 mm
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0
Speakers
Front
I/O ports
An interface on a device to which you can connect another device.
SS-Terminal