X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-TRV265
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SODCRTRV265
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Jun 2014 16:30:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19325
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony DCR-TRV265:
The short editorial description of Sony DCR-TRV265
Sony DCR-TRV265

Marketing text Sony DCR-TRV265

:
The official marketing text of Sony DCR-TRV265 as supplied by the manufacturer
A good quality, multi-purpose Digital 8 camcorder featuring DV-in/DV-out for easy editing

- i.LINK™ (DV in/out, analogue out)
- SteadyShot
- 2.5" Colour LCD
- 20x Optical Zoom / 990x Digital Zoom
- NightShot Plus
Short summary description Sony DCR-TRV265:
This short summary of the Sony DCR-TRV265 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-TRV265, 2.5 - 50 mm, 1/50-1/4000, NP-FM30, Picture Package , AC-L15, Sony
Long summary description Sony DCR-TRV265:
This is an auto-generated long summary of Sony DCR-TRV265 based on the first three specs of the first five spec groups.
Sony DCR-TRV265. Total megapixels: 0.54 MP. Optical zoom: 20x, Digital zoom: 990x, Focal length range (f-f): 2.5 - 50 mm. Camera shutter speed: 1/50-1/4000. Display diagonal: 6.35 cm (2.5"). Minimum illumination: 4 lx
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.54 MP
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
20x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
990x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.5 - 50 mm
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/50-1/4000
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
123000 pixels
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
4 lx
Playback zoom (max)
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NP-FM30
Weight & dimensions
Width *
The measurement or extent of something from side to side.
85 mm
Depth *
The distance from the front to the back of something.
151 mm
Height *
The measurement of the product from head to foot or from base to top.
98 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
780 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Package
Other features
Power requirements
AC-L15
Focus
auto / manual
Flash
Yes
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Sony
I/O ports
An interface on a device to which you can connect another device.
Audio Out, i.LINK (DV) In/Out, S-Video Out, USB Terminal, Video Out
Brand
Image
Product code
Product
Stock
Price from
Sony Camera DCR-TRV60
Sony Camera DCR-TRV60
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DCR-TRV60
 — 
Sony Camcorder DCR-TRV460E
Sony Camcorder DCR-TRV460E
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DCR-TRV46
 —