X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD201 VIDEO CAMERA DVD-RAM/R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SODCRDVD201
Category :
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:20:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11882
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R:
The short editorial description of Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R
DCR-DVD201 DVD CAMCORDER 1 MP10XOPT ZOOM 2.5 LCD IN (NMS)

Marketing text Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R

:
The official marketing text of Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R as supplied by the manufacturer
Experience the ultimate in videotaping convenience with the DCR-DVD201 DVD Handycam® Camcorder from Sony. Now you can record directly onto 3-inch DVD-R and DVD-RW at resolutions comparable to MiniDV. Best of all, the DVD media can easily be viewed on most current DVD players and PCs, making playback a snap. You can even capture still JPEG images up to a maximum resolution of 1152 x 864 thanks to its 1-megapixel CCD imager. It’s like having both a camcorder and digital camera in one.
The DCR-DVD201 also includes all of the options you’d want from a Sony camcorder, such as a Carl Zeiss® Vario-Tessar® lens, 10X optical zoom, Super NightShot Plus night recording system and Super SteadyShot picture stabilization. Best of all, everything comes in a package that is 29% smaller and 23% lighter than the DCR-DVD200, making it easy to carry wherever you go.
- 1.0 Megapixel Advanced HAD™ CCD Imager :
1/5" Advanced HAD™ (Hole Accumulation Diode) CCD imager with 690K effective video pixels provides excellent detail and clarity, for exceptional digital video (up to 520 lines of resolution) and still image performance. Realize great looking digital still images with 1,000K effective pixels.
-1.0 Megapixel Still Image Capture :
With a maximum resolution of 1152 x 864, you can capture over 6,000 images on a single disc, plenty for any vacation or event.
- DVD* Format Video Recording:
The DVD recording format delivers digital picture and sound quality comparable to that of MiniDV, but on DVD. Playback of the DVDs couldn’t be simpler. After finalizing the disc in the camera, the disc plays back in compatible DVD Players, computers and even PlayStation® 2 video game consoles.
-10X Optical/120X Digital Zoom :
The optical zoom helps to bring the action up close from far away. In addition, the digital zoom interpolation means that extreme digital zooming is clearer, with less distortion than previous types of digital zooms.
-Progressive Shutter System :
A mechanical shutter system that provides progressive scan performance, while utilizing an interlaced scanning system. Digital images will be sharp and clear with excellent definition.
-2.5" Hybrid SwivelScreen™ LCD Display (123K Pixels):
Provides excellent viewing clarity with improved resolution. The 123K pixel LCD rotates up to 270-degrees for multiple viewing angles, providing sharp, detailed images for monitoring or playback. The Hybrid LCD Screen provides accurate viewing in sunlight or bright light, virtually eliminating the “wash-out” common with traditional LCD screens.
-Burst Mode :
Capture up to 4 images in 1152 x 864, or 12 images at 640 x 480 consecutively, perfect for capturing fast action.
-Analog Inputs :
Record any analog NTSC source to digital video via the analog inputs. Perfect for archiving analog tape recordings. This recorded video can then be edited on your computer.
-Dolby Digital® AC-3 (2-Channel) Stereo Audio Recording :
An advanced form of Digital Audio recording, with sophisticated noise reduction technology, that provides outstanding, lifelike sound quality in any situation.
-Color Viewfinder :
Provides a clear, color view of subjects and makes spotting and/or following subjects easier.
-Super SteadyShot Picture Stabilization System :
An advanced version of Sony’s SteadyShot® system that controls an even higher range of shake and vibration frequencies, to achieve an even higher level of smoothness without degradation of video like some other image stabilization systems.
-Intelligent Accessory Shoe :
Conveniently gives you the option of adding accessories such as lights, flashes and microphones to the camcorder, which can communicate with the camcorder and also draw power from it .
- USB 2.0 Interface :
USB 2.0 interface provides an easy way to connect your DVD Digital Handycam camcorder to computers for fast transfer of video and still images to your computer for editing. The camcorder can also be used as an external DVD burner, convenient for making copies of your DVDs or burning edited movies.
Short summary description Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R:
This short summary of the Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R, 3.2 - 32 mm, 1/4–1/4000, LCD, M series InfoLITHIUM, USB 2.0, Carl Zeiss Vario Tessar lens
Long summary description Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R:
This is an auto-generated long summary of Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R based on the first three specs of the first five spec groups.
Sony DCR-DVD201 VIDEO CAMERA DVD-RAM/R. Total megapixels: 1.07 MP. Optical zoom: 10x, Digital zoom: 210x, Focal length range (f-f): 3.2 - 32 mm. Camera shutter speed: 1/4–1/4000. Display diagonal: 6.35 cm (2.5"), Display: LCD. Minimum illumination: 7 lx
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Image sensor
Total megapixels*
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.07 MP
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
210x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3.2 - 32 mm
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/4–1/4000
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
7 lx
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
M series InfoLITHIUM
Weight & dimensions
Width *
The measurement or extent of something from side to side.
51 mm
Depth *
The distance from the front to the back of something.
88 mm
Height *
The measurement of the product from head to foot or from base to top.
136 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
500 g
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario Tessar lens
Focus
Full Range Auto/Manual (Multi-Selector)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Me, 2000 Professional, XP Home, XP Professional