X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE AIT-3 100GB 230M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX3100C show
Show alternative article codes used in the online market place
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 16:29:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 54388
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony DATA CARTRIDGE AIT-3 100GB 230M:
The short editorial description of Sony DATA CARTRIDGE AIT-3 100GB 230M
DATA CARTRIDGE AIT-3 100GB 230M 64KB MIC (AME ARAMID)

Marketing text Sony DATA CARTRIDGE AIT-3 100GB 230M

:
The official marketing text of Sony DATA CARTRIDGE AIT-3 100GB 230M as supplied by the manufacturer
Sony AIT (Advanced Intelligent Tape) format is intelligently engineered to stand apart - no other tape cartridge features both an MIC chip (the brains) and a pure metal magnetic layer designed for maximum capacity and longevity (the brawn). The SDX3-100C features 100GB native, and 260GB compressed capacity. AIT-3 is scalable and backward compatible with previous generations.

• AME (Advanced Metal Evaporated) Tape: Now Sony delivers 100% pure cobalt for high retentivity. Patented process for depositing a pure metal magnetic layer directly on the basefilm without adhesive or binders. The benefit from this AME technology is maximum recording performance.
• MIC (Memory in Cassette): The AIT cartridges feature a built-in flash memory chip that stores directory and operational information. The result is rapid access to desired data and greatly reduced loading and ejection times.
• DLC (Diamond Like Carbon) Coating The tape surface is protected by a smooth carbon coating that is nearly as hard as diamond and 20 times harder than metal oxides. The benefit is maximum reliability and life.
Short summary description Sony DATA CARTRIDGE AIT-3 100GB 230M:
This short summary of the Sony DATA CARTRIDGE AIT-3 100GB 230M data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DATA CARTRIDGE AIT-3 100GB 230M, 95 x 62.5 x 15 mm
Long summary description Sony DATA CARTRIDGE AIT-3 100GB 230M:
This is an auto-generated long summary of Sony DATA CARTRIDGE AIT-3 100GB 230M based on the first three specs of the first five spec groups.
Sony DATA CARTRIDGE AIT-3 100GB 230M. Compressed capacity: 260 GB. Tape length: 230 m, Weight: 79 g. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Total storage capacity: 100 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
260 GB
Weight & dimensions
Tape length
How long the tape is.
230 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 62.5 x 15 mm
Total storage capacity
The total amount of data that can be stored on the device.
100 GB
Brand
Image
Product code
Product
Stock
Price from
Sony SDX 1-25C 8mm Tape, AIT Media
Sony SDX 1-25C 8mm Tape, AIT Media
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDX1-25C
USD 52.62
(excl. VAT)
USD 63.15(incl. VAT)
Sony DATA CARTRIDGE A.I.T2
Sony DATA CARTRIDGE A.I.T2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDX2-50W
USD 65.62
(excl. VAT)
USD 78.74(incl. VAT)