Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE A.I.T2

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE A.I.T2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX2-50W show
Show alternative article codes used in the online market place
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29389
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DATA CARTRIDGE A.I.T2 :
The short editorial description of Sony DATA CARTRIDGE A.I.T2

DATA CARTRIDGE A.I.T2 W MIC WORM 50GB 8MM
More>>>

Sony DATA CARTRIDGE A.I.T2:
The official marketing text of Sony DATA CARTRIDGE A.I.T2 as supplied by the manufacturer
The AIT format employs Sony's highly regarded magnetic recording technology for commercial recording devices. AIT is superior in reliability and performance to all other data-storage media in the world. The SDX2-50W cartridge features the newly developed non-contact R-MIC (Remote Memory In Cassette) system, in which IC-card memory technology is used to enable faster and easier control
Short summary description Sony DATA CARTRIDGE A.I.T2:
This short summary of the Sony DATA CARTRIDGE A.I.T2 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DATA CARTRIDGE A.I.T2, 130 GB, Aramide, 5 - 45 °C, 5 - 32 °C, 8 mm, 230 m
Long summary description Sony DATA CARTRIDGE A.I.T2 :

Sony DATA CARTRIDGE A.I.T2. Compressed capacity: 130 GB. Material: Aramide. Tape size: 8 mm, Tape length: 230 m, Weight: 79 g. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Operating temperature (T-T): 41 - 113 °F, Tape width: 8 mm

This is an auto-generated long summary of Sony DATA CARTRIDGE A.I.T2 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
130 GB
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aramide
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
230 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 62.5 x 15 mm
Operating temperature (T-T)
41 - 113 °F
Tape width
The size of the tape from one side to the other.
8 mm
Total storage capacity
The total amount of data that can be stored on the device.
50 GB
Brand Image Product code Product Stock Price from
Sony DATA CARTRIDGE AIT-3 100GB 230M Sony DATA CARTRIDGE AIT-3 100GB 230M
(show image)
SDX3100C DATA CARTRIDGE AIT-3 100GB 230M EUR 51,07
(excl. VAT)
EUR 53,62 (incl. VAT)
Sony DATA CARTRIDGE AIT-2 50GB 230M Sony DATA CARTRIDGE AIT-2 50GB 230M
(show image)
SDX2-50C DATA CARTRIDGE AIT-2 50GB 230M EUR 42,48
(excl. VAT)
EUR 50,98 (incl. VAT)
Sony SDX 1-25C 8mm Tape, AIT Media Sony SDX 1-25C 8mm Tape, AIT Media
(show image)
SDX1-25C SDX 1-25C 8mm Tape, AIT Media  — 
Sony SDX2-50W Tape Cartridge Sony SDX2-50W Tape Cartridge
(show image)
SDX250WN SDX2-50W EUR 60,56
(excl. VAT)
EUR 73,28 (incl. VAT)
X