Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DATA CARTRIDGE AIT-2 50GB 230M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE AIT-2 50GB 230M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX2-50C show
Show alternative article codes used in the online market place
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 40057
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DATA CARTRIDGE AIT-2 50GB 230M :
The short editorial description of Sony DATA CARTRIDGE AIT-2 50GB 230M

DATA CARTRIDGE AIT-2 50GB 230M 64KB MIC (AME ARAMID) NS (NMS)
More>>>

Sony DATA CARTRIDGE AIT-2 50GB 230M:
The official marketing text of Sony DATA CARTRIDGE AIT-2 50GB 230M as supplied by the manufacturer
AIT cartridges offer a massive capacity of up to 100GB compressed data* and have a transfer rate of up to an impressive 12MB/s compressed data* when used in AIT-2 drives, which means that 100GB of data can be backed up in under 2.5 hours. Thanks to MIC (Memory-In-Cassette), rapid access to the desired data is assured. In addition, AIT cartridges offer an unsurpassed durability thanks to their DLC (Diamond Like Carbon) protective film.
* Assuming 2.6:1 compression (ALDC algorithm). Actual capacity and transfer rate depend on the type of data being transferred.
Short summary description Sony DATA CARTRIDGE AIT-2 50GB 230M:
This short summary of the Sony DATA CARTRIDGE AIT-2 50GB 230M data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DATA CARTRIDGE AIT-2 50GB 230M, YS-DX516P / YS-DX516P /YS-DX504P/ YS-DX504 / YS-DX504 /, Aramide, 5 - 45 °C, 5 - 32 °C, 20~60, 23 cm
Long summary description Sony DATA CARTRIDGE AIT-2 50GB 230M :

Sony DATA CARTRIDGE AIT-2 50GB 230M. Compatibility: YS-DX516P / YS-DX516P /YS-DX504P/ YS-DX504 / YS-DX504 /. Material: Aramide. Tape size: 23 cm, Tape length: 230 m, Weight: 79 g. Operating temperature (T-T): 41 - 113 °F, Tape width: 8 mm, Total storage capacity: 100 GB

This is an auto-generated long summary of Sony DATA CARTRIDGE AIT-2 50GB 230M based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compatibility
The other products, software and hardware this product can be used with.
YS-DX516P / YS-DX516P /YS-DX504P/ YS-DX504 / YS-DX504 /
Design
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aramide
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20~60
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
23 cm
Tape length
How long the tape is.
230 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Operating temperature (T-T)
41 - 113 °F
Tape width
The size of the tape from one side to the other.
8 mm
Total storage capacity
The total amount of data that can be stored on the device.
100 GB
Brand Image Product code Product Stock Price from
Sony SDX 1-25C 8mm Tape, AIT Media Sony SDX 1-25C 8mm Tape, AIT Media
(show image)
SDX1-25C SDX 1-25C 8mm Tape, AIT Media  — 
Sony DATA CARTRIDGE A.I.T2 Sony DATA CARTRIDGE A.I.T2
(show image)
SDX2-50W DATA CARTRIDGE A.I.T2 EUR 29,24
(excl. VAT)
EUR 35,09 (incl. VAT)
Sony SDX2-50W Tape Cartridge Sony SDX2-50W Tape Cartridge
(show image)
SDX250WN SDX2-50W EUR 60,56
(excl. VAT)
EUR 73,28 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
X