X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX 1-25C 8mm Tape, AIT Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDX1-25C
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:06:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19672
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony SDX 1-25C 8mm Tape, AIT Media:
The short editorial description of Sony SDX 1-25C 8mm Tape, AIT Media
Ideal for fast and reliable storage of large-scale digital data and network back-up, AIT 1 offers a data capacity of 65GB compressed (25GB native).

Marketing text Sony SDX 1-25C 8mm Tape, AIT Media

:
The official marketing text of Sony SDX 1-25C 8mm Tape, AIT Media as supplied by the manufacturer


High storage capacity of up to 65GB compressed data (25GB native).

4MB/sec sustained native transfer rate using Helical Scan technology.

Proven reliability and durability with a 30 year media life thanks to AME technology (Advanced Metal Evaporated).

Quick access provided by AIT's unique Memory-In-Cassette (MIC) incorporated into the cartridge.

Cleaning Tape: SDX1CL.

Short summary description Sony SDX 1-25C 8mm Tape, AIT Media:
This short summary of the Sony SDX 1-25C 8mm Tape, AIT Media data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SDX 1-25C 8mm Tape, AIT Media, 5 - 45 °C, 5 - 32 °C, 95 x 62.5 x 15 mm, 41 - 113 °F
Long summary description Sony SDX 1-25C 8mm Tape, AIT Media:
This is an auto-generated long summary of Sony SDX 1-25C 8mm Tape, AIT Media based on the first three specs of the first five spec groups.
Sony SDX 1-25C 8mm Tape, AIT Media. Compressed capacity: 50 GB. Tape size: 8 mm, Tape length: 170 m, Weight: 79 g. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Operating temperature (T-T): 41 - 113 °F, Tape width: 8 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
50 GB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 32°C
Weight & dimensions
Tape size*
The tape format or supported tape formats by equipment.
8 mm
Weight & dimensions
Tape length
How long the tape is.
170 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
79 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 62.5 x 15 mm
Total storage capacity
The total amount of data that can be stored on the device.
25 GB
Operating temperature (T-T)
41 - 113°F
Tape width
The size of the tape from one side to the other.
8 mm
Brand
Image
Product code
Product
Stock
Price from
Sony DATA CARTRIDGE AIT-3 100GB 230M
Sony DATA CARTRIDGE AIT-3 100GB 230M
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDX3100C
USD 40.24
(excl. VAT)
USD 48.29(incl. VAT)
Sony DATA CARTRIDGE AIT-2 50GB 230M
Sony DATA CARTRIDGE AIT-2 50GB 230M
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDX2-50C
USD 0.15
(excl. VAT)
USD 0.18(incl. VAT)
Sony DATA CARTRIDGE A.I.T2
Sony DATA CARTRIDGE A.I.T2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
SDX2-50W
USD 65.62
(excl. VAT)
USD 78.74(incl. VAT)