X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X93H 19" TFT .25 85KHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-X93H
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:46:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10600
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony X93H 19" TFT .25 85KHz TCO99 19" Grey:
The short editorial description of Sony X93H 19" TFT .25 85KHz TCO99 19" Grey
X93H 19" TFT Monitor 1280x1024 75kHz TCO03 Contrast 600:1 Stereo speakers

Marketing text Sony X93H 19" TFT .25 85KHz TCO99 19" Grey

:
The official marketing text of Sony X93H 19" TFT .25 85KHz TCO99 19" Grey as supplied by the manufacturer
19" TFT LCD with an astonishingly anti-reflective screen to ensure maximum protection to your eyes
Super fast graphics processor (200Mhz) to deliver consistent high quality images and video
Intelligent Eco-Mode button allowing eyestrain reduction by adjusting brightness to the most adequate level and reducing power consumption
Adjustable height - Ergostand TM - to ensure the most comfortable reading position
Connect up to 3 PCs at the same time using DVI-D and 15 pins signal inputs
Short summary description Sony X93H 19" TFT .25 85KHz TCO99 19" Grey:
This short summary of the Sony X93H 19" TFT .25 85KHz TCO99 19" Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Sony X93H 19" TFT .25 85KHz TCO99, 1280 x 1024 pixels, LCD, 600:1, 16.78 million colours, 28 - 80 kHz, 48 - 75 Hz
Long summary description Sony X93H 19" TFT .25 85KHz TCO99 19" Grey:
This is an auto-generated long summary of Sony X93H 19" TFT .25 85KHz TCO99 19" Grey based on the first three specs of the first five spec groups.
Sony X93H 19" TFT .25 85KHz TCO99. Display diagonal: 48.3 cm (19"), Display brightness: 300 cd/m², Display resolution: 1280 x 1024 pixels. Colour of product: Grey. Power consumption (typical): 40 W. Width: 41.2 cm, Depth: 23.2 cm, Height: 39.5 cm. Display viewable area (HxV): 376 x 301 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours*
16.78 million colours
Horizontal scan range
28 - 80 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.6 cm
Viewable size, vertical
30.1 cm
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 25°C
Operating relative humidity (H-H)
30 - 80%
Maximum operating temperature range (T-T)
5 - 25°C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
412 mm
Depth *
The distance from the front to the back of something.
232 mm
Height *
The measurement of the product from head to foot or from base to top.
395 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Other features
Display viewable area (HxV)
376 x 301 mm