X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X72H 17" TFT .264 92kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-X72H
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19049
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years
Long product name Sony X72H 17" TFT .264 92kHz TCO99 17":
The short editorial description of Sony X72H 17" TFT .264 92kHz TCO99 17"
Monitor X72H 17" LCD TFT 0.264mm 92kHz 85Hz 1280x1024 DVI+I + 2xVGA TCO99 stereo speakers

Marketing text Sony X72H 17" TFT .264 92kHz TCO99 17"

:
The official marketing text of Sony X72H 17" TFT .264 92kHz TCO99 17" as supplied by the manufacturer
Introducing Sony's stylish DELUXEPRO Series 17 Flat Panel LCD. Featuring bright color detail, superior video performance, and clear stereo soundthe perfect combination of performance and style. Packed with conveniences for the home or office including digital inputs, Automatic Image Adjustments, integrated power supply, smart cabling and special energy-saving ECO mode. Available in black or silver.
Short summary description Sony X72H 17" TFT .264 92kHz TCO99 17":
This short summary of the Sony X72H 17" TFT .264 92kHz TCO99 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony X72H 17" TFT .264 92kHz TCO99, 1280 x 1024 pixels, 400:1, 28 - 92 kHz, 56 - 85 Hz, 2 x stereo speakers - integrated, TCO’99 (TCO'95 for black models), NUTEK, International Energy Star, VESA DPMS, UL, cUL, CE, TÜV Rhei
Long summary description Sony X72H 17" TFT .264 92kHz TCO99 17":
This is an auto-generated long summary of Sony X72H 17" TFT .264 92kHz TCO99 17" based on the first three specs of the first five spec groups.
Sony X72H 17" TFT .264 92kHz TCO99. Display diagonal: 43.2 cm (17"), Display brightness: 280 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: 2 x stereo speakers - integrated. Certification: TCO’99 (TCO'95 for black models), NUTEK, International Energy Star, VESA DPMS, UL, cUL, CE, TÜV Rhei. Width: 43.8 cm, Depth: 22.8 cm, Height: 41 cm. Bundled software: Drivers & Utilities
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
280 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
28 - 92 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Multimedia
Audio system
System used to play music or speech.
2 x stereo speakers - integrated
Certificates
Certification
TCO’99 (TCO'95 for black models), NUTEK, International Energy Star, VESA DPMS, UL, cUL, CE, TÜV Rheinland GS, EMKOs, GOST, EZU, PCBC, MEEI, SIQ, PTB, FCC Class B, ISO-13406-2 (class 2), International Energy Star Program, PC2000 "ready for Windows"
Weight & dimensions
Width *
The measurement or extent of something from side to side.
438 mm
Depth *
The distance from the front to the back of something.
228 mm
Height *
The measurement of the product from head to foot or from base to top.
410 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities