X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDM-S93B 19IN ANA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-S93RB
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9225
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 years
Long product name Sony SDM-S93B 19IN ANA 19":
The short editorial description of Sony SDM-S93B 19IN ANA 19"
SDM-S93B 19IN ANA 600:1 250CD QM 170 170 25M BLACK

Marketing text Sony SDM-S93B 19IN ANA 19"

:
The official marketing text of Sony SDM-S93B 19IN ANA 19" as supplied by the manufacturer
Offering an ideal combination of solid performance and style, the StylePro™ Series SDM-S93 19-inch Flat Panel LCD Display from Sony provides clear images with resolutions up to 1280x1024 pixels. This 19-inch black LCD monitor offers optimal visual performance with a high brightness of 250 cd/m2 and 600:1 contrast ratio.
Viewable Image Size: 19"
Contrast Ratio: 600:1
Interface: Analog
Max/Native Resolution: 1280 x 1024
Brightness (Typical): 250 cd/m2
Viewing Angle (H/V): 170/170 (degrees)
Available Color(s): 2-Tone Gray
Environments: PC and Mac compatible
Short summary description Sony SDM-S93B 19IN ANA 19":
This short summary of the Sony SDM-S93B 19IN ANA 19" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SDM-S93B 19IN ANA, 1280 x 1024 pixels, 600:1, 20 - 80 kHz, 48 - 75 Hz
Long summary description Sony SDM-S93B 19IN ANA 19":
This is an auto-generated long summary of Sony SDM-S93B 19IN ANA 19" based on the first three specs of the first five spec groups.
Sony SDM-S93B 19IN ANA. Display diagonal: 48.3 cm (19"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Power consumption (typical): 50 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Display
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Horizontal scan range
20 - 80 kHz
Vertical scan range
48 - 75 Hz
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W