X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 25MM 1280X1024 75HZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-HX73S
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20231
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony 17IN 25MM 1280X1024 75HZ 17":
The short editorial description of Sony 17IN 25MM 1280X1024 75HZ 17"
43.18 cm (17 ") 25MM 1280X1024 75HZ SDMHX73S SILVER TFT TCO 03 IN (NMS)

Marketing text Sony 17IN 25MM 1280X1024 75HZ 17"

:
The official marketing text of Sony 17IN 25MM 1280X1024 75HZ 17" as supplied by the manufacturer
Sony HX-Series Displays are brilliantly designed with premium features that enhance your multimedia experience. Integrated stereo speakers with SRS WOW™ technology deliver a dynamic audio experience. Auto-sensing ErgoBright technology automatically adjusts brightness to every environment—brighter by day, softer by night. The perfect balance of form and function.
Short summary description Sony 17IN 25MM 1280X1024 75HZ 17":
This short summary of the Sony 17IN 25MM 1280X1024 75HZ 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 17IN 25MM 1280X1024 75HZ, 1280 x 1024 pixels, 500:1, 28 - 80 kHz, 48 - 75 Hz, Stereo speakers, CD-ROM for PC/MAC: User's Manual, Utility Files, Display Adjustment Tool Quick Setup Guide
Long summary description Sony 17IN 25MM 1280X1024 75HZ 17":
This is an auto-generated long summary of Sony 17IN 25MM 1280X1024 75HZ 17" based on the first three specs of the first five spec groups.
Sony 17IN 25MM 1280X1024 75HZ. Display diagonal: 43.2 cm (17"), Display brightness: 400 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Stereo speakers. Power consumption (typical): 45 W. Width: 41.7 cm, Depth: 23.6 cm, Height: 41.9 cm. Bundled software: CD-ROM for PC/MAC: User's Manual, Utility Files, Display Adjustment Tool Quick Setup Guide
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
28 - 80 kHz
Vertical scan range
48 - 75 Hz
Multimedia
Audio system
System used to play music or speech.
Stereo speakers
Ergonomics
Display tilt and swivel range
Range of pitch (tilt) and yaw (swivel) movement of the monitor position; expressed in degrees
-5° to +20°
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
417 mm
Depth *
The distance from the front to the back of something.
236 mm
Height *
The measurement of the product from head to foot or from base to top.
419 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CD-ROM for PC/MAC: User's Manual, Utility Files, Display Adjustment Tool
Quick Setup Guide
Other features
Bundled hardware
AC Power Cord
Cables: DVI-D, HD15, Audio