X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN LCD SDM-HS74B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-HS74B
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:07:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16140
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Parts and Labour Warranty 3years.
Long product name Sony 17IN LCD SDM-HS74B 17" Black:
The short editorial description of Sony 17IN LCD SDM-HS74B 17" Black
43.18 cm (17 ") LCD SDM-HS74B

Marketing text Sony 17IN LCD SDM-HS74B 17" Black

:
The official marketing text of Sony 17IN LCD SDM-HS74B 17" Black as supplied by the manufacturer
-X-black LCD : The new screen technology from Sony !
-High Brightness (optimized polarisers) .
-Very great contrast (Special glare filter and Low-Reflection coating) .
-Gamma colour-space controls for easy image adjustment .
-Fast panel response time : 16ms -> the ideal gaming display !
-Advanced Eco-Mode (H/M/L/User) for optimal viewing comfort under different ambient light circumstances .
-Removable back-cover to hide cables (Smart cabling system) .
-Unsurpassed colour quality - user defined settings like Gain and Gamma Control.
Short summary description Sony 17IN LCD SDM-HS74B 17" Black:
This short summary of the Sony 17IN LCD SDM-HS74B 17" Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 17IN LCD SDM-HS74B, 1280 x 1024 pixels, LCD, 500:1, 16.78 million colours, 0.264 x 0.264 mm, 28 - 80 kHz
Long summary description Sony 17IN LCD SDM-HS74B 17" Black:
This is an auto-generated long summary of Sony 17IN LCD SDM-HS74B 17" Black based on the first three specs of the first five spec groups.
Sony 17IN LCD SDM-HS74B. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Colour of product: Black. VESA mounting interfaces: 75 x 75 mm. Width: 44.1 cm, Depth: 21.6 cm, Height: 40.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
28 - 80 kHz
Vertical scan range
48 - 75 Hz
Display
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
441 mm
Depth *
The distance from the front to the back of something.
216 mm
Height *
The measurement of the product from head to foot or from base to top.
404 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.7 kg