X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDM-HS73P 17IN TFT ANA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM-HS73P
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Apr 2016 16:23:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10349
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony SDM-HS73P 17IN TFT ANA 17":
The short editorial description of Sony SDM-HS73P 17IN TFT ANA 17"
SDM-HS73P 17IN TFT ANA 500:1 400CD QM 160 160 16MS IN (PC)

Marketing text Sony SDM-HS73P 17IN TFT ANA 17"

:
The official marketing text of Sony SDM-HS73P 17IN TFT ANA 17" as supplied by the manufacturer
17" designer TFT LCD display
High contrast (500:1), high brightness (400 cd/m²) LCD panel
Exceptional pixel response time of 16 ms
Gamma colour-space controls for easy image adjustment
Intelligent Auto-Adjust function for ideal picture quality
Native resolution: 1.3 MegaPixels (1280 x 1024)
ISO-13406-2 compliance
Short summary description Sony SDM-HS73P 17IN TFT ANA 17":
This short summary of the Sony SDM-HS73P 17IN TFT ANA 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony SDM-HS73P 17IN TFT ANA, 1280 x 1024 pixels, 500:1, 16.78 million colours, 0.264 x 0.264 mm, 28 - 80 kHz, 48 - 75 Hz
Long summary description Sony SDM-HS73P 17IN TFT ANA 17":
This is an auto-generated long summary of Sony SDM-HS73P 17IN TFT ANA 17" based on the first three specs of the first five spec groups.
Sony SDM-HS73P 17IN TFT ANA. Display diagonal: 43.2 cm (17"), Display brightness: 400 cd/m², Display resolution: 1280 x 1024 pixels. Width: 21.6 cm, Depth: 40.4 cm, Height: 44.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Display
Display number of colours *
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
28 - 80 kHz
Vertical scan range
48 - 75 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
216 mm
Depth *
The distance from the front to the back of something.
404 mm
Height *
The measurement of the product from head to foot or from base to top.
441 mm