X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD HDD DVD+-R RW 160GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RDR-HX900B
Category :
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:31:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8991
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony DVD HDD DVD+-R RW 160GB:
The short editorial description of Sony DVD HDD DVD+-R RW 160GB
DVD HDD DVD+-R RW 160GB BLACK

Marketing text Sony DVD HDD DVD+-R RW 160GB

:
The official marketing text of Sony DVD HDD DVD+-R RW 160GB as supplied by the manufacturer
DVD-R/DVD+R/DVD-RW/DVD+RW Recording (dual RW compatibility)
High Capacity HDD : 160 GB.
High Picture Quality : HQ+ recording and Dynamic VBR dubbing using HDD
Flexible Recording/Playback : Chasing Playback and Simultaneous Recording and Playback.
High Editing Capability : Sophisticated GUI and flexible editing operation : "One Touch Dubbing" and "Program Dubbing".
Precision Cinema Progressive.
DV Terminal (i.LINK™) : Program Dubbing/One Touch Dubbing/ Advanced Program Dubbing.
DVD Video/CD/Video CD Playback and DVD-R/DVD-RW/ DVD+R/DVD+RW Playback
CD-R/RW Playback and MP3 Playback.
S-Video In/Out / Analog AV In/OUT / Component Video Output
2X Scart (1 including RGB input) and Digital Audio Output
Pre/Post Frame Noise Reduction
Pre/Post Video Equalizer
ShowView / Video Plus
VPS/PDC
STB Synchro REC
Automatic Program Naming of your recorded programms (names extracted from Teletext)
Short summary description Sony DVD HDD DVD+-R RW 160GB:
This short summary of the Sony DVD HDD DVD+-R RW 160GB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DVD HDD DVD+-R RW 160GB, Black, 430 x 346 x 89 mm
Long summary description Sony DVD HDD DVD+-R RW 160GB:
This is an auto-generated long summary of Sony DVD HDD DVD+-R RW 160GB based on the first three specs of the first five spec groups.
Sony DVD HDD DVD+-R RW 160GB. Colour of product: Black. Weight: 5.9 kg. Hard drive capacity: 160 GB. Dimensions (WxDxH): 430 x 346 x 89 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
Hard drive
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
160 GB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 346 x 89 mm
I/O ports
An interface on a device to which you can connect another device.
S-Video In/Out / Analog AV In/OUT / Component Video Output
2X Scart (1 including RGB input) and Digital Audio Output