Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony QG112M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG112M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG112M
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 46862
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 23 Dec 2015 04:53:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony QG112M :
The short editorial description of Sony QG112M

8mm Cartridge 2.5 5GB 112m single pack
More>>>

Sony QG112M:
The official marketing text of Sony QG112M as supplied by the manufacturer
The company that got the 8mm video format off the ground was Sony. So it's not surprising that Sony leads the way in D8 8mm Data Cartridges. D8 technology is based on Sony innovations. It reflects the 8mm technology which Sony spearheaded and the standards which Sony proposed. Sony High Density Alloy (HDA) metal particles have improved crystal structure and corrosion resistance for lower error counts, high archival stability. Sony High Cross-Linkage (HCL) binder has more long polymer molecules to help maintain performance through up to 1, 500 passes. Tough, polypropylene storage cases for storing your valuable data in a dust-free environment.
Short summary description Sony QG112M:
This short summary of the Sony QG112M data-sheet is auto-generated and uses the product title and the first six key specs.
Sony QG112M, 5 GB, 8 mm, 112 m, 80 g, 95 x 62.5 x 15 mm, 2.5 GB
Long summary description Sony QG112M :

Sony QG112M. Compressed capacity: 5 GB. Tape size: 8 mm, Tape length: 112 m, Weight: 80 g. Dimensions (WxDxH): 95 x 62.5 x 15 mm, Total storage capacity: 2.5 GB

This is an auto-generated long summary of Sony QG112M based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
5 GB
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
8 mm
Tape length
How long the tape is.
112 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
95 x 62.5 x 15 mm
Total storage capacity
The total amount of data that can be stored on the device.
2.5 GB
X