X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QIC 310M DATA CARTRIDGE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QD6250
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:30:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16126
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Short summary description Sony QIC 310M DATA CARTRIDGE:
This short summary of the Sony QIC 310M DATA CARTRIDGE data-sheet is auto-generated and uses the product title and the first six key specs.
Sony QIC 310M DATA CARTRIDGE, 152 x 101.6 x 19.2 mm
Long summary description Sony QIC 310M DATA CARTRIDGE:
This is an auto-generated long summary of Sony QIC 310M DATA CARTRIDGE based on the first three specs of the first five spec groups.
Sony QIC 310M DATA CARTRIDGE. Tape length: 310.9 m, Weight: 210 g. Dimensions (WxDxH): 152 x 101.6 x 19.2 mm, Total storage capacity: 0.25 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Tape length
How long the tape is.
310.9 m
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
210 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152 x 101.6 x 19.2 mm
Total storage capacity
The total amount of data that can be stored on the device.
0.25 GB
Brand
Image
Product code
Product
Stock
Price from
Sony Data Cartridge QIC 525MB 310.9m single pack
Sony Data Cartridge QIC 525MB 310.9m single pack
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
QD6525
 — 
Sony Data Cart QD6150 150MB 189m QIC 1pk
Sony Data Cart QD6150 150MB 189m QIC 1pk
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
QD6150
 — 
Sony Data Cart 10-20GB Travan 1pk
Sony Data Cart 10-20GB Travan 1pk
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
QTRNS20
 — 
Sony Data Cart QTRNS8 4-8GB 229m TR-4 1pk
Sony Data Cart QTRNS8 4-8GB 229m TR-4 1pk
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
QTRNS8
 —