X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFM-42X1N 1024x768 XGA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFM-42X1N
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Apr 2016 08:40:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8819
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony PFM-42X1N 1024x768 XGA:
The short editorial description of Sony PFM-42X1N 1024x768 XGA
106.68 cm (42 ") Plasma Resolution1024x768pixels XGA

Marketing text Sony PFM-42X1N 1024x768 XGA

:
The official marketing text of Sony PFM-42X1N 1024x768 XGA as supplied by the manufacturer
The PFM-42X1 incorporates a high-resolution,
widescreen 16:9, native XGA plasma display panel
with brilliant picture quality. It achieves a high
contrast ratio resulting in clear image reproductions,
and its stylish, slim, and lightweight design makes it
easy to integrate in almost any environment. The
PFM-42X1 has the flexibility to accept a variety of
signals including PC and HD video signals. In
addition, its “Picture and Picture” function allows
images from two separate signals to be displayed
simultaneously.
Short summary description Sony PFM-42X1N 1024x768 XGA:
This short summary of the Sony PFM-42X1N 1024x768 XGA data-sheet is auto-generated and uses the product title and the first six key specs.
Sony PFM-42X1N 1024x768 XGA, 16:9, 550:1, 0.90 x 0.676 mm, 1.073 billion colours, 0 - 35 °C, 20 - 90%
Long summary description Sony PFM-42X1N 1024x768 XGA:
This is an auto-generated long summary of Sony PFM-42X1N 1024x768 XGA based on the first three specs of the first five spec groups.
Sony PFM-42X1N 1024x768 XGA. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Aspect ratio: 16:9. Width: 1.033 mm, Depth: 10.2 cm, Height: 63.1 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 1024 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
550:1
Pixel pitch*
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.90 x 0.676 mm
Display number of colours
1.073 billion colours
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
DVI-D HDCP
D-sub 15-pin
Weight & dimensions
Width*
The measurement or extent of something from side to side.
1.033 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
102 mm
Height *
The measurement of the product from head to foot or from base to top.
631 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29.7 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35°C
Operating relative humidity (H-H)
20 - 90%
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Display
The description of display that can includes display type, resolution, size etc.
AC-type Plasma PDP AR