X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-TJ35 COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGTJ35E1.CEL-PP
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Apr 2016 16:46:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7804
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony CLIE PEG-TJ35 COLOR:
The short editorial description of Sony CLIE PEG-TJ35 COLOR
CLIE PEG-TJ35 COLOR

Marketing text Sony CLIE PEG-TJ35 COLOR

:
The official marketing text of Sony CLIE PEG-TJ35 COLOR as supplied by the manufacturer
* High-resolution TFT color display (320 x 320 pixels)
* Built-in MP3 audio player
* Super-slim aluminum body
* 32 MB internal memory (23 MB available)
* View native Microsoft Word, Excel and PowerPoint documents
* Memory Stick media expansion slot
* Center Jog Dial navigator with four-way directional movement
* Built-in speaker
* Lithium-ion polymer rechargeable battery (internal)
Short summary description Sony CLIE PEG-TJ35 COLOR:
This short summary of the Sony CLIE PEG-TJ35 COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-TJ35 COLOR, 100/240, TFT, 320 x 320 pixels, Pentium II 400 MHz or faster Display with 800 x 600 resolution or higher, high color or better, MXL Application, Aero Player (MP3 Player) CLIÉ Files CLIÉ Launcher CLIÉ Memo CLIÉ Viewer Data Export v.1.0 (for PC)
Long summary description Sony CLIE PEG-TJ35 COLOR:
This is an auto-generated long summary of Sony CLIE PEG-TJ35 COLOR based on the first three specs of the first five spec groups.
Sony CLIE PEG-TJ35 COLOR. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 320 pixels, Display: TFT. Internal memory: 32 MB. Processor frequency: 200 MHz, Built-in processor: MXL Application. Bundled software: Aero Player (MP3 Player) CLIÉ Files CLIÉ Launcher CLIÉ Memo CLIÉ Viewer Data Export v.1.0 (for PC). Interface: USB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Built-in processor
MXL Application
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Aero Player (MP3 Player)
CLIÉ Files CLIÉ Launcher
CLIÉ Memo
CLIÉ Viewer
Data Export v.1.0 (for PC)
Data Import
Image Converter v.1.1 (for PC)
Memory Stick Backup
World Alarm Clock
# AcidSolitaire (Red Mercury)
# Agendus (Iambic)
# BalanceLog (Healthtech)
# Bejeweled (Astraware)
# ContactsPro (MobiMate)
# GTS Racing Challenge (Astraware)
# Insaniquarium(Astraware)
# Kickoo’s Breakou (Kickoo)
# Palm Reader & 2 sample eBooks (Palm Digital Media)
# PowerOne Finance (Infinity Softworks)
# PowerOne Personal (Infinity Softworks)
# Presenter-to-Go (MARGI)
# StreetFinder Express (Rand McNally)
# TakTik (Kickoo)
# Vindigo (Vindigo)
# WorldMate (MobiMate)
# Acrobat Reader v.5.1 (Adobe Systems, Inc.)
# Intellisync Lite v.4.0 (Pumatech, Inc.)
# QuickTime v.5.0.2 (Apple Computer, Inc.)
# Trial version software
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
I/O ports
An interface on a device to which you can connect another device.
USB
Power
AC adapter input voltage
100/240 V
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
240 h
System requirements
Minimum system requirements
Pentium II 400 MHz or faster
Display with 800 x 600 resolution or higher, high color or better
CD-ROM Drive (for installation only)
USB port
Mouse or similar pointing device
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 5 (v.5.2.1)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g