X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-TJ25 COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGTJ25E1
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:09:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9542
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony CLIE PEG-TJ25 COLOR:
The short editorial description of Sony CLIE PEG-TJ25 COLOR
CLIE PEG-TJ25 COLOR PALMOS V5.2.1 16MB RAM 16MB RO ML (POCKPC)

Marketing text Sony CLIE PEG-TJ25 COLOR

:
The official marketing text of Sony CLIE PEG-TJ25 COLOR as supplied by the manufacturer
The new PEG-TJ25 CLIÉ® handheld provides everything you need to stay organized and entertained. The high-resolution color screen shows images in full details and color with amazing clarity. The super-slim aluminum body is less than 1/2" thick and discreetly slides into your pocket or purse. Expand the memory capacity with the optional Memory Stick PRO™ media2 to store and transfer digital files. Plus, the unique Center Jog Dial™ Navigator Wheel and arrows enable four-way directional movements for easy access to your applications and information. The PEG-TJ25 comes bundled with a variety of entertainment and productivity applications to fit both your needs and your lifestyle.
Short summary description Sony CLIE PEG-TJ25 COLOR:
This short summary of the Sony CLIE PEG-TJ25 COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-TJ25 COLOR, LCD, 320 x 320 pixels, 65536 colours, iMXL, Address Book, Calculator, Card Info , USB, Infrared (IrDA 1.2)
Long summary description Sony CLIE PEG-TJ25 COLOR:
This is an auto-generated long summary of Sony CLIE PEG-TJ25 COLOR based on the first three specs of the first five spec groups.
Sony CLIE PEG-TJ25 COLOR. Display resolution: 320 x 320 pixels, Display: LCD, Display number of colours: 65536 colours. Internal memory: 16 MB. Processor frequency: 200 MHz, Built-in processor: iMXL. Bundled software: Address Book, Calculator, Card Info . Interface: USB, Infrared (IrDA 1.2)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Internal ROM
8 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Built-in processor
iMXL
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Address Book, Calculator, Card Info
Date Book, Graffiti 2, HotSync, Memo Pad, Palm Desktop v.4.1 (for PC), Security, To Do List, CLIÉ Files, CLIÉ Launcher, CLIÉ Memo, CLIÉ Viewer, Data Export v.1.0 (for PC), Data Import, Image Converter v.1.1 (for PC), Memory Stick Backup, World Alarm Clock
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Infrared (IrDA 1.2)
Power
AC adapter input voltage
100/240 V
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Minimum system requirements
Microsoft Windows 98 Second Edition, Windows Millennium Edition, Windows 2000 Professional,Windows XP Home Edition, Windows XP Professional; Pentium II 400 MHz or faster (Pentium III 500 MHz or faster is recommended); 96 MB RAM minimum (128 MB or more is recommended. 256 MB or more is recommended with Windows XP.); 200 MB available hard disk space
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 5.2.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Width *
The measurement or extent of something from side to side.
38 mm
Depth *
The distance from the front to the back of something.
76 mm
Height *
The measurement of the product from head to foot or from base to top.
12 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Bundled hardware
USB HotSync cable, AC adapter, Retractable stylus, Hand strap