X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-TH55 COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGTH55E1
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:52:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8685
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony CLIE PEG-TH55 COLOR:
The short editorial description of Sony CLIE PEG-TH55 COLOR
CLIE PEG-TH55 COLOR PALM OS 5.2.1 32 32MB CAM WLAN ML (POCKPC)

Marketing text Sony CLIE PEG-TH55 COLOR

:
The official marketing text of Sony CLIE PEG-TH55 COLOR as supplied by the manufacturer
This is the slimmest CLIÉ equipped with a 480 x 320 pixel LCD. Its transparent, detachable cover of scratch-resistant 5H-hard acrylic protects the screen without detracting from operational ease - every operation except stylus input can be accomplished with the cover on, thanks to the Jog Dial navigator on the upper backside with left and right keys and a back button. These controls make it easy to access your schedule and enjoy Net surfing. A durable mat, executive black finish contributes to durability, while the LCD screen is accented by a handsome aluminium frame. Other convenient elements of the hardware interface include a POWER/HOLD switch, VOICE REC switch and Capture button grouped on the left side of the body for smart looks and operational ease.
320x480 High resolution TFT colour Display
Produces 65536 colours
Shows all of your documents and pictures in outstanding quality .
It's easy to shoot your own photos with the built-in 310,000 pixel digital camera. Simply slide open the lens cover to quickly launch CLIÉ Camera and fill the LCD with the scene. How convenient! Then point at your subject, choose the 2x digital zoom if you wish, and press. The photos you take are stored as thumbnails for quick access and can easily be dragged and dropped into CLIÉ Organizer applications to complement text based information. Just tap on thumbnails twice to fill the screen. Or view your photos in CLIÉ Viewer. You can even attach photos to email and send them to friends thanks to built-in Wireless LAN 802.11b
310.000 Pixel Built-In Digital Camera
2X Digital zoom
Take pictures (JPEG, up to 640x480 resolution)
Self timer function .
Save songs on Memory Sticks (ATRAC3 and MP3) and carry them around with you for quick access to entire libraries of music. The built-in Audio Player lets you enjoy up to 24.5 hours of continuous playback through headphones or the built-in speaker! Continuous operation with display set off (hold mode). The battery life varies depending on the temperature and usage.
With CLIÉ TH55, you'll never again miss a recording opportunity. It incorporates a voice recorder feature to record and playback your voice memo in ADPCM format. At meetings, select the high sensitivity recording mode to catch the nuances of every voice in the room. Or select the standard sensitivity recording mode when holding the microphone near your mouth for memos. Recorded sound can be pasted to Date Book and Free Notes of CLIÉ Organizer as well. It also can be used as an alarm, or even sent to your friends by email. File management on your PC is a breeze, too, because sound is recorded as WAV files. You can record voice memos as long as space on your Memory Stick® media allows .
CLIÉ TH55 features a Mobile Movie function that lets you enjoy QuickTime movies wherever you are. Using bundled Image Converter software, you can convert video files on your PC to QuickTime files too. Movie Player also plays MPEG movies recorded with your Handycam or Cyber-shot directly from Memory Stick. What's more, those movie files can be pasted to Date Book and Free Notes in CLIÉ Organizer. Just tap them twice to play. Data synchronisation with PCs and notebooks is carried out using the HotSync application and either a USB cable or wireless communications.
Sony MRX WEGA Series televisions are compatible with Mobile Movie application. CLIÉ models that are compatible with Mobile Movie for playback: PEG-UX50, NX73V, TG50, NZ90, NX70V, TH55. CLIÉ models that natively support Mobile Movie application: PEG-UX50, PEG-TH55. CLIÉ models that require software update: PEG-NX73V, TG50, NZ90, NX70V.
QuickTime and the QuickTime logo are trademarks used under license. The QuickTime logo is registered in the U.S. and other countries.
Mobile Movie is a way of enjoying movie content on various devices via Memory Stick. Mobile Movie devices use QuickTime file format. Playback is only possible with files created for Mobile Movie products. Some codecs, including MPEG Movie VX, are not supported. Image Converter software comes in a bundled CD-ROM.
Short summary description Sony CLIE PEG-TH55 COLOR:
This short summary of the Sony CLIE PEG-TH55 COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-TH55 COLOR, TFT, 320 x 480 pixels, 65536 colours, Wireless LAN, Audio frequency: 20 Hz to 20 kHz /Recording Time in 128 MB Memory Stick*2/• ATRAC3: 120 minutes at 1, MP3
Long summary description Sony CLIE PEG-TH55 COLOR:
This is an auto-generated long summary of Sony CLIE PEG-TH55 COLOR based on the first three specs of the first five spec groups.
Sony CLIE PEG-TH55 COLOR. Display resolution: 320 x 480 pixels, Display: TFT, Display number of colours: 65536 colours. Internal memory: 32 MB. Processor frequency: 2400 MHz. Networking features: Wireless LAN. Audio system: Audio frequency: 20 Hz to 20 kHz /Recording Time in 128 MB Memory Stick*2/• ATRAC3: 120 minutes at 1, Audio formats supported: MP3
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 480 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
Networking
Networking features
Wireless LAN
Audio
Audio system
System used to play music or speech.
Audio frequency: 20 Hz to 20 kHz /Recording Time in 128 MB Memory Stick*2/• ATRAC3: 120 minutes at 132 kbps, 160 minutes at 105 kbps, 240 minutes at 66 kbp/MP3: 65 minutes at 256 kbps; 130 minutes at 128 kbps; 170 minutes at 96 kbps/Audio playback format: MP3, ATRAC3/Sampling Frequency: 44.1 kHz (ATRAC3, MP3)/Output Connector: Headphone stereo mini-jack.
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB port (1x)/Infrared/IrDA (1.2) (1x)/"Memory Stick" Slot*2 (1x)/ Bluetooth (x1)/Wireless LAN (IEEE802.11b) (1x)/Application buttons (x4)
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
System requirements
Minimum system requirements
On CLIÉ
Launcher / CLIÉ Launcher, ver. 4.55S
Address, ver. 4.54S
Date Book, ver. 4.55S
To Do List, ver. 4.54S
Memo Pad, ver. 4.54S
Data Import, ver. 1.1
CLIÉ Camera, ver. 2.4
Audio Player, ver. 3.2
Sound Utility, ver. 1.2
MS Backup, ver. 1.0
Voice Recorder, ver. 1.3
CLIÉ Organizer, ver. 1.0
CLIÉ Mail, ver. 2.1
Short Messaging Service (SMS), ver. 4.5
CLIÉ Files, ver. 1.1
Macromedia Flash Player 5, ver. 5 5.0
NetFront v3.1 for CLIÉ, ver. 2.0
Picsel Viewer for CLIÉ, ver. 1.0
CLIÉ Demo
CLIÉ FAQ, ver. 2.0
CLIÉ Viewer, ver. 1.2
CoMa, ver. 2.1
Prefs, ver. 4.5
Security, ver. 4.5
ecurity, ver. 4.5
Welcome, ver. 4.53S
Calc, ver. 4.5
Card Info, ver. 4.5S
HotSync, ver. 5.0
Decuma Input, ver. 3.0
Graffiti2, ver. 5.2
Graffiti2 Demo, ver. 5.2
Image Sample Data
Sound Sample Data
Flash Player Sample Data
CLIÉ organaizer Sample Data-
On Application CD
Movie Sample Data
Image Sample Data
Sound Sample Data
Flash Player Sample Data
PC applications
Palm Desktop for CLIÉ, ver. 4.1
CLIÉ Organizer for PC, ver. 1.0
Image Converter (NTSC/PAL), ver. 1.1
Giga Pocket Plugin (PAL), ver. 3.1
QuickTime 6, ver. 6.4
Data Export, ver. 1.0
CLIÉ Mail Conduit, ver. 1.2
SonicStage, ver. 1.5
Intellisync Lite, ver. 4.0
CLIÉ Update Wizard, ver. 2.1
Adobe Reader 6.0, ver. 6.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 5 (version 5.2)
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
185 g
Width *
The measurement or extent of something from side to side.
73.3 mm
Depth *
The distance from the front to the back of something.
121.5 mm
Height *
The measurement of the product from head to foot or from base to top.
15.7 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes