Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-T675C COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGT675C
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14083
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 15 Oct 2017 03:28:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer :
The short editorial description of Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer

CLIE PEG-T675C COLOR PALMOS V4.1 66MHZ 16MB GR (POCKPC)/prf/index.cgi?product_id=12545;mi=start;smi=product;shopname=takeitnow">Meer info
More>>>

Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer:
The official marketing text of Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer as supplied by the manufacturer
The Palm-Powered PEG-T675C handheld features a high-resolution color screen for superb picture quality and a built-in MP3 audio player for your personal entertainment. Super-slim aluminum body is durable and elegant. The Memory Stick media expansion slot provides virtually unlimited storage space for all your favorite applications and data. The unique Jog Dial navigator provides easy access to most of your stored information. Plus, remotely control your audio and video products using the AV remote control software! Very unique. Very Sony.
Short summary description Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer:
This short summary of the Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-T675C COLOR, 320 x 320 pixels, TFT, 16 MB, 66 MHz, MC68VZ328, Address Book, Date Book, To Do List, Memo Pad, Mail, Calculator, Security, PictureGear Pocket,...
Long summary description Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer :

Sony CLIE PEG-T675C COLOR. Display resolution: 320 x 320 pixels, Display: TFT. Internal memory: 16 MB. Processor frequency: 66 MHz, Built-in processor: MC68VZ328. Bundled software: Address Book, Date Book, To Do List, Memo Pad, Mail, Calculator, Security, PictureGear Pocket,.... Audio system: Mono speaker, headphones

This is an auto-generated long summary of Sony CLIE PEG-T675C COLOR 320 x 320pixels 140g handheld mobile computer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Processor
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
66 MHz
Built-in processor
MC68VZ328
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Address Book, Date Book, To Do List, Memo Pad, Mail, Calculator, Security, PictureGear Pocket, Memory Stick Gate, Memory Stick Autorun, gMovie, HotSync, Memory Stick Import, Memory Stick Backup, CLIÉ Audio Player, Adobe Acrobat Reader 5.0, Intellisync Lite 4.0, Sound Utility, CLIÉ Paint, CLIÉ Remote Commander, Palm Desktop Software 4.0.1 for Windows, QuickTime 5.0.2, DataViz Documents To Go 4.0, Card Info, SonicStage LE, Sound Converter, World Alarm Clock, PictureGear 4.5 Lite, CLIÉ Photo Stand
Networking
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Networking features
No
Audio
Audio system
System used to play music or speech.
Mono speaker, headphones
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
240 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Width *
The measurement or extent of something from side to side.
71.8 mm
Depth *
The distance from the front to the back of something.
12.5 mm
Height *
The measurement of the product from head to foot or from base to top.
118 mm
Technical details
Bundled hardware
Protective cover, headphones, battery charger
X