X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-SL10 MONO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGSL10
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12666
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 1 year
Long product name Sony CLIE PEG-SL10 MONO:
The short editorial description of Sony CLIE PEG-SL10 MONO
CLIE PEG-SL10 MONO PALMOS V4.1 33MHZ 8MB GR (POCKPC)

Marketing text Sony CLIE PEG-SL10 MONO

:
The official marketing text of Sony CLIE PEG-SL10 MONO as supplied by the manufacturer
PEG-SL10 The new CLIE handheld is both lightweight and compact so it will fit nicely in your pocket or your bag. Take your CLIЙ handheld everywhere you go!

The new Palm-PoweredTM PEG-SL10 CLIE handheld provides everything you need to stay organized and entertained. Compact and lightweight, you can take your CLIE handheld wherever you go. High-resolution screen shows images and documents in fine detail. In addition to the 8 MB internal memory, the Memory Stick® media expansion slot offers virtually unlimited storage capability for all your favourite applications. Need to get some work done on the road? You can view and edit Microsoft® Word and Excel files on the handheld with Documents To Go® Standard Edition (Data Viz, Inc.). Plus, the unique Jog DialTM navigator provides easy access to most of your stored information.

Equipped with all the basic applications and its 320 x 320 pixel high-resolution Monochrome LCD screen, it matches all your every day needs.
Short summary description Sony CLIE PEG-SL10 MONO:
This short summary of the Sony CLIE PEG-SL10 MONO data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-SL10 MONO, TFT, 320 x 320 pixels, Dragonball VZ, Documents To Go Standard Ed., PictureGear 4.4 Lite, CLIE Paint, CLIE Photo Stand, ContactsPro, gMovi, Palm OS, version 4.1
Long summary description Sony CLIE PEG-SL10 MONO:
This is an auto-generated long summary of Sony CLIE PEG-SL10 MONO based on the first three specs of the first five spec groups.
Sony CLIE PEG-SL10 MONO. Display resolution: 320 x 320 pixels, Display: TFT. Internal memory: 8 MB. Processor frequency: 33 MHz, Built-in processor: Dragonball VZ. Bundled software: Documents To Go Standard Ed., PictureGear 4.4 Lite, CLIE Paint, CLIE Photo Stand, ContactsPro, gMovi. Compatible operating systems: Palm OS, version 4.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
33 MHz
Built-in processor
Dragonball VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Documents To Go Standard Ed., PictureGear 4.4 Lite, CLIE Paint, CLIE Photo Stand, ContactsPro, gMovie, powerOne Personal, Vindigo
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS, version 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
103 g
Width *
The measurement or extent of something from side to side.
71.8 mm
Depth *
The distance from the front to the back of something.
104 mm
Height *
The measurement of the product from head to foot or from base to top.
16.5 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Other features
Weight
0.103 kg