X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-SJ33 COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGSJ33
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2016 10:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18872
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1 year
Long product name Sony CLIE PEG-SJ33 COLOR:
The short editorial description of Sony CLIE PEG-SJ33 COLOR
CLIE PEG-SJ33 COLOR MULTILING PALMOS V4.1 33MHZ 16 IN (POCKPC)

Marketing text Sony CLIE PEG-SJ33 COLOR

:
The official marketing text of Sony CLIE PEG-SJ33 COLOR as supplied by the manufacturer
The modern design of the SJ33 CLIÉ™ handheld feels as good as it looks. The smooth, translucent cover protects the screen from dust and scratches, and flips easily out of the way for operation. The 66 MHz processor, high-resolution color screen, and built-in MP3 player are ideal for the latest multimedia applications. Get organized, listen to music, and play games, all with one stylish handheld. You can even view and edit Microsoft® Word and Excel files using Documents to Go® - Standard Edition by DataViz, Inc. The Memory Stick® media expansion slot provides virtually unlimited storage capability for your favorite applications. Plus, the Jog Dial™ navigator makes it easy to access most of your stored information using only one hand. The SJ33 comes with a variety of full-version and trial-version software so you can get maximum use and enjoyment out of your new CLIÉ™ handheld, plus the Palm OS® software (v. 4.1) is compatible with hundreds of 3rd-party software applications available for download.
Short summary description Sony CLIE PEG-SJ33 COLOR:
This short summary of the Sony CLIE PEG-SJ33 COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE PEG-SJ33 COLOR, TFT, 320 x 320 pixels, Stylus, Dragonball Super VZ, Palm Organizer Applications: Address Book, Calculator, Card Info, Date Book, HotSync, Mail, Memo Pad, Built-in-speaker, stereo headphones
Long summary description Sony CLIE PEG-SJ33 COLOR:
This is an auto-generated long summary of Sony CLIE PEG-SJ33 COLOR based on the first three specs of the first five spec groups.
Sony CLIE PEG-SJ33 COLOR. Display resolution: 320 x 320 pixels, Display: TFT, Pointing device: Stylus. Internal memory: 16 MB. Processor frequency: 66 MHz, Built-in processor: Dragonball Super VZ. Bundled software: Palm Organizer Applications: Address Book, Calculator, Card Info, Date Book, HotSync, Mail, Memo Pad. Audio system: Built-in-speaker, stereo headphones
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Stylus
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
66 MHz
Built-in processor
Dragonball Super VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Palm Organizer Applications: Address Book, Calculator, Card Info, Date Book, HotSync, Mail, Memo Pad, Palm Desktop v. 4.1 (for PC), Security, To Do List; Sony Software: Audio Player, CLIÉ Mail, CLIÉ Paint, CLIÉ Photo Stand, Memory Stick Autorun, Memory Stick Backup, Memory Stick Export (for PC), Memory Stick Gate, Memory Stick Import, PictureGear 4.6 Lite (for PC), PictureGear Pocket, Sonic Stage (for PC), Sound Converter (for PC), Sound Utility, World Alarm Clock; Value-added software: Acid FreeCell (Red Mercury)†, Amy Reiley’s Pocket Gourmet (neohand)†, Amy Reiley’s Pocket Vineyard (neohand)†, BalanceLog (HealtheTech, Inc.)†, Bejeweled (Astraware)†, Bump Attack Pinball (iambic)†, ContactsPro (MobiMate)†, Documents To Go - Standard Edition (DataViz, Inc.), Kinoma Player (Kinoma), Kinoma Producer (Kinoma)†, MobiPocket Reader (Franklin Electronic Publishers), PowerOne Personal (Infinity Softworks), Presenter-to-Go (MARGI)†, Race Fever (Digital Fiction)†, StreetFinder Express (Rand McNally), Vindigo (Vindigo)†, WorldMate (MobiMate)†, Zap! 2016 (Astraware)† (†Trial version software); Acrobat Reader v. 5.1 (Adobe Systems, Inc.), Intellisync Lite v. 4.0 (Pumatech, Inc.), QuickTime v. 6.0 (Apple Computer, Inc.)
Networking
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Networking features
Yes
Audio
Audio system
System used to play music or speech.
Built-in-speaker, stereo headphones
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, Infrared (IRDA 1.2), Memory Stick media slot
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
336 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS software v. 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
172 g
Width *
The measurement or extent of something from side to side.
73 mm
Depth *
The distance from the front to the back of something.
22.2 mm
Height *
The measurement of the product from head to foot or from base to top.
107.9 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Bundled hardware
USB HotSync cable, AC adapter, Stylus, Headphones and volume controller, Plug adapter, Installation CD-ROM, Hand strap, Troubleshooting Q & A, Read This First, Registration Notice, Graffiti card, End User License Agreement, Limited Warranty Statement
Other features
Weight
0.172 kg