location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-SJ22 COLOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGSJ22
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 x 320 pixels
  • - 0.016 GB
  • - 0.033 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g :
The long product name of Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLIE PEG-SJ22 COLOR MULTILING PALMOS V4.1 33MHZ
More>>>
Short summary description Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g:
This short summary of the Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLIE PEG-SJ22 COLOR, 320 x 320 pixels, TFT, 0.016 GB, 0.033 GHz, Dragonball, piezoelectric speaker

Long summary description Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g:
This is an auto-generated long summary of Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g based on the first three specs of the first five spec groups.

Sony CLIE PEG-SJ22 COLOR. Display resolution: 320 x 320 pixels. Internal memory: 0.016 GB. Processor frequency: 0.033 GHz

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:35
Uk has collected 3 expert reviews for Sony CLIE PEG-SJ22 COLOR handheld mobile computer 320 x 320 pixels 139 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:11:35
The SJ22 lacks some software that comes with the SJ30, but its lower price makes it a great deal for a colour Palm PDA.
81%
palminfocenter.com
Updated:
2017-03-01 09:11:35
Hands-on Review: Clie SJ22By: Dan Royea, PalmEvolution.comMarch 10, 2003When the SJ33 was announced and rumors of an SJ22 surfaced, many of us naturally assumed that theyd share the new flip-lid form-factor. Surprise! The SJ22 is basically identical t...
0%