X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie PEG-SL10.CE7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-SL10
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:45:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10237
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Sony Clie PEG-SL10.CE7:
The short editorial description of Sony Clie PEG-SL10.CE7
SONY Clie PEG-SL10 EN CLIE handheld PDA Hi-Res MonochromeScreen 320x320 Backlight 8MB DRAM 8MB ROM PalmOS 4.1 UK USB cable

Marketing text Sony Clie PEG-SL10.CE7

:
The official marketing text of Sony Clie PEG-SL10.CE7 as supplied by the manufacturer
The CLI+ Handheld is a revolution in the world of handheld organizers. Based on version 4.1 of the popular Palm OS, the CLI+ is more versatile and easy to use than any other PDA on the market. The Palm operating system is installed on 4MB flash memory for easy upgrades whenever they're available, and the 8MB internal memory is enough to store up to 10,000 addresses, 3,000 to-do items, 3,000 memos, 400 e-mail messages and 5 years of appointments, or you can use it for third-party applications. You can even add Memory Sticks to swap files and expand your memory.
Short summary description Sony Clie PEG-SL10.CE7:
This short summary of the Sony Clie PEG-SL10.CE7 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Clie PEG-SL10.CE7, 320 x 320 pixels, Stylus, Monochrome, Dragonball VZ, Address Book, Calculator,Data Book, Mail, Memo Pad, Security, To Do List, Palm OS 4.1
Long summary description Sony Clie PEG-SL10.CE7:
This is an auto-generated long summary of Sony Clie PEG-SL10.CE7 based on the first three specs of the first five spec groups.
Sony Clie PEG-SL10.CE7. Display resolution: 320 x 320 pixels, Pointing device: Stylus, Display number of colours: Monochrome. Internal memory: 4.8 MB. Processor frequency: 33 MHz, Built-in processor: Dragonball VZ. Bundled software: Address Book, Calculator,Data Book, Mail, Memo Pad, Security, To Do List. Compatible operating systems: Palm OS 4.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Pointing device
Stylus
Display number of colours
Monochrome
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4.8 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
33 MHz
Built-in processor
Dragonball VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Address Book, Calculator,Data Book, Mail, Memo Pad, Security, To Do List
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
102 g
Width *
The measurement or extent of something from side to side.
71.8 mm
Depth *
The distance from the front to the back of something.
16.8 mm
Height *
The measurement of the product from head to foot or from base to top.
104 mm
Technical details
Bundled hardware
USB HotSync cable, Graffiti stiker