X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie PEG-SJ30.EKW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-SJ30
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:45:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11250
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Sony Clie PEG-SJ30.EKW:
The short editorial description of Sony Clie PEG-SJ30.EKW
Clie PEG-SJ30 EN 16MB PalmOS 4.1 USB CLIE handheld PDA Hi-Res ColorScreen 320x320 Backlight 16MB DRAM 8MB ROM PalmOS 4.1 UK USB cable

Marketing text Sony Clie PEG-SJ30.EKW

:
The official marketing text of Sony Clie PEG-SJ30.EKW as supplied by the manufacturer
The new PEG-SJ30 has about the same dimensions as the lower-end PEG-SL10 and features with a high resolution color LCD screen (16bit, 320x320 pixels). It runs on Palm OS 4.1 and will include a 33Mhz Dragonball CPU, 16MB of RAM, 8MB of ROM, and a rechargeable battery.
Short summary description Sony Clie PEG-SJ30.EKW:
This short summary of the Sony Clie PEG-SJ30.EKW data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Clie PEG-SJ30.EKW, TFT, 320 x 320 pixels, Stylus, 65536 colours, Dragonball VZ, World Alarm Clock 1.0, CLIЙ Paint 1.0, Memory Stick Import 1.1, Memory Stick Backup 1.0, Memory Stic
Long summary description Sony Clie PEG-SJ30.EKW:
This is an auto-generated long summary of Sony Clie PEG-SJ30.EKW based on the first three specs of the first five spec groups.
Sony Clie PEG-SJ30.EKW. Display resolution: 320 x 320 pixels, Display: TFT, Pointing device: Stylus. Processor frequency: 33 MHz, Built-in processor: Dragonball VZ. Bundled software: World Alarm Clock 1.0, CLIЙ Paint 1.0, Memory Stick Import 1.1, Memory Stick Backup 1.0, Memory Stic. Compatible operating systems: Palm OS 4.1. Weight: 139 g, Width: 71.8 mm, Depth: 16.8 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 320 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Stylus
Display number of colours
65536 colours
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
33 MHz
Built-in processor
Dragonball VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
World Alarm Clock 1.0, CLIЙ Paint 1.0, Memory Stick Import 1.1, Memory Stick Backup 1.0, Memory Stick Gate 2.1, Memory Stick Autorun 1.3, PictureGear Pocket 2.1, PhotoStand 1.2, Memory Stick Camera 1.1, gMovie 1.4, DataViz Documents To Go 4.0
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
139 g
Width *
The measurement or extent of something from side to side.
71.8 mm
Depth *
The distance from the front to the back of something.
16.8 mm
Height *
The measurement of the product from head to foot or from base to top.
104 mm
Technical details
Bundled hardware
USB HotSync cable, Graffiti stiker, AC adapter