X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE NZ90 EN 16MB PalmOS5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-NZ90
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 Nov 2016 11:59:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9844
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1 year
Long product name Sony CLIE NZ90 EN 16MB PalmOS5:
The short editorial description of Sony CLIE NZ90 EN 16MB PalmOS5
CLIÉ handheld NZ90 - Intel PXA250 200 MHz 16 MB Palm OS 5.0 TFT Display Bluetooth Infrarood AV Remote MS Slot CF Type II Digitale camera (2 megapixels met flitser) Voicerecorder Audioplayer (MP3 ATRAC3) Built-in keyboard

Marketing text Sony CLIE NZ90 EN 16MB PalmOS5

:
The official marketing text of Sony CLIE NZ90 EN 16MB PalmOS5 as supplied by the manufacturer
The new Palm Powered™ PEG-NZ90 CLIÉ™ handheld pushes the envelope of handheld computing, featuring the new Palm OS® v. 5.0 as well as an ARM-compliant 200 MHz CPU for enhanced overall performance and exceptional multimedia experience. The built-in 2 Mega-pixel camera supports UXGA resolution (1600x1200) for high quality still photos, and includes several enhancements, such as 2X Digital Zoom, Strobe Flash, Auto Focus, and Manual Exposure Adjustment, to help make your photos look their best. You can also record and playback video (MPEG-4) and store it on Memory Stick® media. Built-in Bluetooth™ technology allows you to pair your CLIÉ™ handheld with other Bluetooth™ compatible peripheral devices. HotSync® your CLIÉ™ handheld with a Bluetooth™ enabled PC, exchange data or play games between CLIÉ™ handhelds using Bluetooth™, or connect to the Internet via mobile phone with built-in Bluetooth™ -- all wirelessly (Bluetooth™ compatible peripherals sold separately and internet service provider required)! These are only a few of the possibilities. PEG-NZ90 is also equipped with a Wireless Communication Slot for adding an optional wireless LAN (802.11b) card. Browse the web, check emails and synchronize data wirelessly with your PC via wireless local area network (LAN access point sold separately and internet service provider required). This new CLIÉ also incorporates a voice recorder feature to record and playback voice memo. Approximately 535 minutes on 128 MB Memory Stick can be recorded in LP model. PEG-NZ90 also includes a slim and stylish multi-function USB Cradle, with folding mechanism for portability. Includes USB for HotSync® operations and printing JPEG still images directly to a printer. Also display JPEG pictures on a monitor using the AV output! Another new feature is the removable lithium-ion rechargeable battery pack. The "Smart LITHIUM" battery pack indicates the remaining battery life in minutes. Additional Battery Packs (PEGA-BP500) sold separately.
Short summary description Sony CLIE NZ90 EN 16MB PalmOS5:
This short summary of the Sony CLIE NZ90 EN 16MB PalmOS5 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CLIE NZ90 EN 16MB PalmOS5, TFT, 320 x 480 pixels, Stylus, PXA250, Palm Organizer Applications: Address Book, Date Book, To Do List, Memo Pad, Card Info, Calculator, S, Built-in Bluetooth networking capability
Long summary description Sony CLIE NZ90 EN 16MB PalmOS5:
This is an auto-generated long summary of Sony CLIE NZ90 EN 16MB PalmOS5 based on the first three specs of the first five spec groups.
Sony CLIE NZ90 EN 16MB PalmOS5. Display resolution: 320 x 480 pixels, Display: TFT, Pointing device: Stylus. Internal memory: 16 MB. Processor frequency: 200 MHz, Built-in processor: PXA250. Bundled software: Palm Organizer Applications: Address Book, Date Book, To Do List, Memo Pad, Card Info, Calculator, S. Networking features: Built-in Bluetooth networking capability
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 480 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Stylus
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
Built-in processor
PXA250
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Palm Organizer Applications: Address Book, Date Book, To Do List, Memo Pad, Card Info, Calculator, Security, HotSync, Palm Desktop v.4.1 (for PC); Sony Software: Audio Player, CLIE Album, CLIE Camera, CLIE Mail, CLIE Memo, CLIE Paint, CLIE Remote Commander, CLIE Viewer, Flash Player 5, Image Converter v.1.0 (for PC), Memory Stick Backup, Memory Stick Export v.1.1 (for PC), Memory Stick Files, Memory Stick Import, Movie Player, Movie Recorder, PictureGear Studio (for PC), PhotoStand, Photo Editor, SonicStage LE v.1.5 (for PC), Sound Converter v.1.0 (for PC), Sound Utility Voice Recorder, World Alarm Clock; Value-added-software: Acid Freecell (Red Mercury)†, Amy Reiley’s Pocket Vineyard (neohand)†, Amy Reiley’s Pocket Gourmet (neohand)†, BalanceLog (HealtheTech, Inc)†, Bejeweled (Astraware) †, Bump Attack Pinball (iambic)†, Breakout (Kickoo) †, Contacts Pro (MobiMate)†, MobiPocket Ebook Reader (Franklin Electronic Publishers), PowerOne Finance (Infinity Softworks)†, PowerOne Personal (Infinity Softworks)†, Presenter-to-Go (MARGI)†, StreetFinder Express (Rand McNally), TakTik (Kickoo) †, Vindigo (Vindigo)†, WorldMate (MobiMate)† (†Trial version software); Acrobat Reader v.5.0 (Adobe Systems, Inc.) Intellisync Lite v.4.0 (Pumatech, Inc.) QuickTime v.5.0.2 (Apple Computer, Inc.)
Networking
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Networking features
Built-in Bluetooth networking capability
Audio
Audio system
System used to play music or speech.
Speaker, stereo headphones
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial - infrared - IrDA, 1 x serial - USB,1 x headphones - output - mini-phone stereo plug 3.5 mm, 1 x audio / video
Power
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 5.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
292 g
Width *
The measurement or extent of something from side to side.
76 mm
Depth *
The distance from the front to the back of something.
23 mm
Height *
The measurement of the product from head to foot or from base to top.
143 mm
Technical details
Bundled hardware
USB cradle (for HotSync operation and printer connection), USB cable (for HotSync operation), USB cable (for printer connection), Stylus AC Adapter, AC Cable, Stereo headphones, Remote controller, Hand strap, Installation CD-ROM, Read This First, Troubleshooting Q&A, End User License Agreement, Graffiti sticker, Limited Warranty Statement
Other features
Weight
0.292 kg