X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clie PEG-NR70V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEG-NR70V
Category :
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13049
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: 1 year
Long product name Sony Clie PEG-NR70V:
The short editorial description of Sony Clie PEG-NR70V
Sony CLIE NR70 16MB/PalmOS4.1/USB/Cradle/Colour/Camera/MP3 Speler

Marketing text Sony Clie PEG-NR70V

:
The official marketing text of Sony Clie PEG-NR70V as supplied by the manufacturer
The new CLIÉ handheld is the ultimate in handheld convergence. Take pictures with the built-in digital camera 100,000 effective pixels, listen to MP3 files, display videos and images, plus keep your date book and contact list organized - all in one stylish unit. The unique swivel LCD design lets you choose your preferred method of text entry - use the stylus to enter data directly on the screen, or flip and rotate the screen 180 degrees for access to the built-in QWERTY keyboard
Short summary description Sony Clie PEG-NR70V:
This short summary of the Sony Clie PEG-NR70V data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Clie PEG-NR70V, TFT, 320 x 480 pixels, Stylus, Keypad, 65536 colours, Dragonball Super VZ, Address Book, Date Book, To Do List, Memo Pad, Card Info, Mail
Long summary description Sony Clie PEG-NR70V:
This is an auto-generated long summary of Sony Clie PEG-NR70V based on the first three specs of the first five spec groups.
Sony Clie PEG-NR70V. Display resolution: 320 x 480 pixels, Display: TFT, Pointing device: Stylus, Keypad. Internal memory: 16 MB. Processor frequency: 66 MHz, Built-in processor: Dragonball Super VZ. Bundled software: Address Book, Date Book, To Do List, Memo Pad, Card Info, Mail. Compatible operating systems: Palm OS 4.1
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 480 pixels
Display
The description of display that can includes display type, resolution, size etc.
TFT
Pointing device
Stylus, Keypad
Display number of colours
65536 colours
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Processor
Processor frequency*
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
66 MHz
Built-in processor
Dragonball Super VZ
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Address Book, Date Book, To Do List, Memo Pad, Card Info, Mail
Calculator, Security, Palm Desktop v.4.0.1 (for PC), CLIЙ Audio Player, CLIЙ Camera, CLIЙ Mail, CLIЙ Paint
CLIЙ Remote Commander, Memory Stick Autorun, Memory Stick Backup, Memory Stick Export v. 1.0 (for PC), Memory Stick Gate, Memory Stick Import, PictureGear v. 4.5 Lite (for PC), PictureGear Pocket, SonicStage LE (for PC), Sound Converter v. 1.0 (for PC), Sound Utility, World Alarm Clock
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Palm OS 4.1
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
160 g
Width *
The measurement or extent of something from side to side.
73 mm
Depth *
The distance from the front to the back of something.
17.5 mm
Height *
The measurement of the product from head to foot or from base to top.
140 mm
Technical details
RFID (Radio Frequency IDentification) reader *
Yes
Barcode reader
Yes
Bundled hardware
Headphones, Remote Control