X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless LAN PC Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCWAC100
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17176
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name Sony Wireless LAN PC Card:
The short editorial description of Sony Wireless LAN PC Card
Sony Wireless LAN PC Card

Marketing text Sony Wireless LAN PC Card

:
The official marketing text of Sony Wireless LAN PC Card as supplied by the manufacturer
Roam wirelessly within your home or office while still connected to the internet or email! The new Sony VAIO Wireless LAN allows access to the LAN or peer-to-peer networking without wires or cables. With easy-to-use software, setup and maintenance are a breeze. The VAIO Wireless LAN works great with broadband services such as DSL and cable modem. Each Access Point acts as the hub for the wireless network, and can connect up to 16 PC’s.The Wireless LAN cards plug into your VAIO laptop or desktop’s Type II PC Card slot, and have a range of up to 300 feet (line-of-sight).
Short summary description Sony Wireless LAN PC Card:
This short summary of the Sony Wireless LAN PC Card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Wireless LAN PC Card, Bluetooth Wireless (2.4GHz), PC (Intel x86 Compatible)
Long summary description Sony Wireless LAN PC Card:
This is an auto-generated long summary of Sony Wireless LAN PC Card based on the first three specs of the first five spec groups.
Sony Wireless LAN PC Card. Network architecture: Bluetooth Wireless (2.4GHz), System type: PC (Intel x86 Compatible)
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Slot type
PC Card Type II
Other features
Network architecture
Bluetooth Wireless (2.4GHz)
System type
PC (Intel x86 Compatible)