X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vaio RZ422P P4 3000 512MB 120GB WXPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RZ422P
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:50:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8272
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony Vaio RZ422P P4 3000 512MB 120GB WXPP:
The short editorial description of Sony Vaio RZ422P P4 3000 512MB 120GB WXPP
VAIO RZ422P Desktop - P4 3.0Ghz 512MB 120GB DVD+ -RW DVD-ROM PC Card Slot 8xUSB 2.0 Windows XP Pro (MUI Dutch) QW-EN

Marketing text Sony Vaio RZ422P P4 3000 512MB 120GB WXPP

:
The official marketing text of Sony Vaio RZ422P P4 3000 512MB 120GB WXPP as supplied by the manufacturer
Windows® XP Professional for your corporate needs. The RZ422P desktop PC features Windows® XP Pro, a powerful Pentium®4 3.0 GHz CPU, 512 MB of RAM, 128 MB GeForce FX 5200 graphics card and personal video recorder powered by Giga Pocket(TM) engine.
Short summary description Sony Vaio RZ422P P4 3000 512MB 120GB WXPP:
This short summary of the Sony Vaio RZ422P P4 3000 512MB 120GB WXPP data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Vaio RZ422P P4 3000 512MB 120GB WXPP, Intel Pentium 4, Stereo 16-bit, PictureGear(TM) Studio 1.0 (Digital image application);Adobe PhotoShop Elements (Image editing softw, PC, Microsoft Windows XP Professional, Ethernet/Fast Ethernet
Long summary description Sony Vaio RZ422P P4 3000 512MB 120GB WXPP:
This is an auto-generated long summary of Sony Vaio RZ422P P4 3000 512MB 120GB WXPP based on the first three specs of the first five spec groups.
Sony Vaio RZ422P P4 3000 512MB 120GB WXPP. Processor frequency: 3 GHz, Processor family: Intel Pentium 4. Internal memory: 0.5 GB. Total storage capacity: 120 GB, Hard drive speed: 7200 RPM. Maximum graphics adapter memory: 0.128 GB. Modem speed: 56 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
120 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
16x
DVD write speed
4x
Graphics
Maximum graphics adapter memory
0.128 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo 16-bit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
203 mm
Depth *
The distance from the front to the back of something.
366 mm
Height *
The measurement of the product from head to foot or from base to top.
371 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PictureGear(TM) Studio 1.0 (Digital image application);Adobe PhotoShop Elements (Image editing software), Drag 'n Drop CD & DVD;PowerDVD 4.0;Click to DVD(TM);QuickTime(TM) 6.1;Giga Pocket 5.5, Adobe Premiere 8.0 LE;VAIO Media 2.5;DVgate (video/still capture), Moodlogic;RealOne Player 6.0;SonicStage (music storage programme), Memory Stick Formatter;VAIO Action Setup;VAIO Edit Components;VAIO System Information, Acrobat Reader (PDF Reader);Norton Internet Security 2003
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
Weight
13 kg
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Networking features
Ethernet/Fast Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, parallel, RJ-45, RJ-11, IEEE 1394
DVD rewrite speed
2x