X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO RX514 DT ATH-2.6G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RX514BNDL3
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9120
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony VAIO RX514 DT ATH-2.6G:
The short editorial description of Sony VAIO RX514 DT ATH-2.6G
VAIO RX514 DT ATH-2.6G 80GB 256MB DVD WXPH + HS-53L UK (ATHLON)

Marketing text Sony VAIO RX514 DT ATH-2.6G

:
The official marketing text of Sony VAIO RX514 DT ATH-2.6G as supplied by the manufacturer
When you know just how you want things to look or sound, the VAIO RX500 Series offers you the powerful tools and performance needed to explore the top-end of the audio/visual world and create exactly what you’re looking for.
Short summary description Sony VAIO RX514 DT ATH-2.6G:
This short summary of the Sony VAIO RX514 DT ATH-2.6G data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO RX514 DT ATH-2.6G, AMD Athlon, 1024 x 768 pixels, TFT, Stereo 16-bit, Acrobat Reader • Adobe Premiere • Click to DVD • Dvgate • Internet Explorer • ISP Selector • Movie S, PC
Long summary description Sony VAIO RX514 DT ATH-2.6G:
This is an auto-generated long summary of Sony VAIO RX514 DT ATH-2.6G based on the first three specs of the first five spec groups.
Sony VAIO RX514 DT ATH-2.6G. Processor frequency: 2.13 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Maximum graphics adapter memory: 0.064 GB. Modem speed: 56 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Optical drive
DVD read speed
8x
DVD write speed
4x
Graphics
Maximum graphics adapter memory
0.064 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Stereo 16-bit
Weight & dimensions
Width*
The measurement or extent of something from side to side.
203 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
366 mm
Height *
The measurement of the product from head to foot or from base to top.
371 mm
Packaging content
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Acrobat Reader • Adobe Premiere • Click to DVD • Dvgate • Internet Explorer • ISP Selector • Movie Shaker • Network Smart Capture • Norton Antivirus • PictureGear Studio • PowerDVD for VAIO • QuickTime • Real One Player • RecordNow DX • SonicStage • Sony Style Imaging • UI Design Selector • VAIO Action Setup • VAIO Edit Components • VAIO System Information • VAIO Web Phone • WinDVD
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT
Weight
13 kg
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Networking features
Ethernet/Fast Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, PS/2, RJ-45, RJ-11, USB
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
DVD rewrite speed
2x