X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO-DT RS502 P4-3.0G HT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCV-RS502
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:50:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9339
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 1 year
Long product name Sony VAIO-DT RS502 P4-3.0G HT:
The short editorial description of Sony VAIO-DT RS502 P4-3.0G HT
VAIO-DT RS502 P4-3.0G HT 512MB 160GB WXPH DVD+ -RW FDD NL (P4)
Short summary description Sony VAIO-DT RS502 P4-3.0G HT:
This short summary of the Sony VAIO-DT RS502 P4-3.0G HT data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO-DT RS502 P4-3.0G HT, AMD Radeon 9200, External Speakers / Output Speakers 2x 3(W) / 98x183x187 mm, DDR-SDRAM, Click to DVD1.3 DVgatePlus 1.1 GigaPocket5.5 PictureGear Studio2.0 Sonic Stage1.6 Vaio Media2.5, PC, Microsoft Windows XP Home Edition
Long summary description Sony VAIO-DT RS502 P4-3.0G HT:
This is an auto-generated long summary of Sony VAIO-DT RS502 P4-3.0G HT based on the first three specs of the first five spec groups.
Sony VAIO-DT RS502 P4-3.0G HT. Processor frequency: 3 GHz, Processor front side bus: 800 MHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Hard drive speed: 7200 RPM. Discrete graphics adapter model: AMD Radeon 9200, Maximum graphics adapter memory: 0.128 GB. Modem speed: 56 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
DVD read speed
16x
DVD write speed
2x
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon 9200
Maximum graphics adapter memory
0.128 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
6 Pin i.LINK (IEEE1394), 400 Mbps 1
Antenna in 1
DVI out 1
Headphone Jack 1
Line in1Microphone Jack 1
Parallel Port 1
PS/2 Keyboard Connector 1
PS/2 Mouse Connector 1
RJ-11 Direct Port1
RJ-45 Direct Port 1
S-Video out 1
TV out 1
USB Port Type 2
USB Port (quantity) 4
VGA out1
SPDIF Port1Audio L/R in 1
Composite video in1S-Video in 1
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
External Speakers / Output Speakers 2x 3(W) / 98x183x187 mm
Weight & dimensions
Width *
The measurement or extent of something from side to side.
184 mm
Depth *
The distance from the front to the back of something.
377 mm
Height *
The measurement of the product from head to foot or from base to top.
398 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Click to DVD1.3
DVgatePlus 1.1
GigaPocket5.5
PictureGear Studio2.0
Sonic Stage1.6
Vaio Media2.5
Pre-installed Third Party Software
Adobe Acrobat Reader6.0
Adobe Photoshop Elements2.0
Adobe Premiere6.0 LE
Microsoft Works7.0
Quicktime6.1
RealOne Player6.0
Adobe Acrobat Elements1.0
Adobe Acrobat Elements1.0
Adobe Photoshop Album2.0 SE
Adobe Photoshop Album2.0 SE
Drag and Drop CD + DVD3.0
Drag and Drop CD + DVD3.0
Norton Internet Security2004 (includes 90 days of complimentary live updates)Norton Internet Security2004 (includes 90 days of complimentary live updates)
Recovery CD 1 set
Other features
CD read speed
40x
CD write speed
24x
CD rewrite speed
10x
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
DVD rewrite speed
4x