X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCGZ1RMP.CEK-BU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGZ1RMP.CEK-BU
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Dec 2011 19:10:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11647
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony PCGZ1RMP.CEK-BU notebook:
The short editorial description of Sony PCGZ1RMP.CEK-BU notebook
Bundel: Centrino 1.5Ghz 512MB 40GB CD-RW/DVD 14.1i TFT 1400x1050 SXGA Wireless LAN XP Pro EN MS Works met gratis Clié TJ25

Marketing text Sony PCGZ1RMP.CEK-BU notebook

:
The official marketing text of Sony PCGZ1RMP.CEK-BU notebook as supplied by the manufacturer
Freedom comes from within. Ultraportable stylish notebook with 14.1" display, 1400x1050 resolution, up to4.25 hours battery life and Intel Centrino Technology with 1.5 GHz CPU.
-Discover the performance of Intel® Centrino™ mobile technology .
-Liberate yourself with Wireless LAN technology .
-Become truly independent with extremely long battery life .
-Get up and go with a notebook that’s ultra slim and lightweight .
Short summary description Sony PCGZ1RMP.CEK-BU notebook:
This short summary of the Sony PCGZ1RMP.CEK-BU notebook data-sheet is auto-generated and uses the product title and the first six key specs.
Sony PCGZ1RMP.CEK-BU, Ethernet/Fast Ethernet(10 BASE-T/100 BASE-TX), DDR-SDRAM, 1400 x 1050 pixels, Built-in Stereo Speakers/ Windows Sound System Compatible., AMD Mobility Radeon, Sony Software DVgate 2.6.01 MovieShaker 3.3.03 PictureGear Studio 1.0 Smart Capture 1.1
Long summary description Sony PCGZ1RMP.CEK-BU notebook:
This is an auto-generated long summary of Sony PCGZ1RMP.CEK-BU notebook based on the first three specs of the first five spec groups.
Sony PCGZ1RMP.CEK-BU. Processor frequency: 1.5 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon, Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon
Maximum graphics adapter memory
0.016 GB
Optical drive
CD read speed
24x
CD write speed
8x
CD rewrite speed
4x
DVD read speed
12x
Audio
Audio system
System used to play music or speech.
Built-in Stereo Speakers/ Windows Sound System Compatible.
Networking
Networking features
Ethernet/Fast Ethernet(10 BASE-T/100 BASE-TX)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 Pin i.LINK (IEEE1394), 400 Mbps 1
DC in 1
Headphone Jack 1
Memory Stick Slot 1
Memory Stick Slot Type MagicGate
Microphone Jack 1
RJ-11 Direct Port (Modem) 1
RJ-45 Direct Port (Network) 1
USB Speed High/Full/Low
USB Port (quantity) 2
USB Version 2.0
USB Connector Type A
VGA Connector for Monitor 1
PCMCIA Card Type I or II 1
Keyboard
Keyboard type
Number of Function Keys 84
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Sony Software
DVgate 2.6.01
MovieShaker 3.3.03
PictureGear Studio 1.0
Smart Capture 1.1
SonicStage 1.5

Third Party Software
Adobe Acrobat Reader 5.1
Adobe Photoshop Elements 2.0
Adobe Premiere 6.0 LE
Callserve SV325IPP
Norton AntiVirus 2003
Quicktime 5.0
RealOne Player 6.0
WinDVD for VAIO 4
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.25 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.15 kg
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Sony VAIO Z1RSP CENT-1.7G
Sony VAIO Z1RSP CENT-1.7G
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RSP
 — 
Sony VAIO Z1RMP PM 1500 512MB 60GB AZ-NL FR
Sony VAIO Z1RMP PM 1500 512MB 60GB AZ-NL FR
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RMP.BE1?KIT1
 — 
Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP
Sony VAIO Z1SP Cent1500 512MB 60GB 14TFT XPP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCG-Z1SP
 — 
Sony VAIO Z1SP CENT-1.5G 512MB
Sony VAIO Z1SP CENT-1.5G 512MB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1SP.NL
 — 
Sony VAIO Z1M Cent1300 256MB 40GB WXPP 14"
Sony VAIO Z1M Cent1300 256MB 40GB WXPP 14"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
816507
 — 
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RMP.CEK?KIT
 — 
Sony VAIO Z1M CENT-1.3G 256MB
Sony VAIO Z1M CENT-1.3G 256MB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1M.NL
 — 
Sony VAIO Z1M Cent1300 256MB 40GB WXPH 14"
Sony VAIO Z1M Cent1300 256MB 40GB WXPH 14"
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCG-Z1M
 — 
Sony VAIO Z1XMP CENT-1.5G
Sony VAIO Z1XMP CENT-1.5G
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1XMPF
 — 
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCG-Z1RSP
 — 
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RMP
 — 
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCG-Z1RSP.CEK?KIT
 —