X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NV209
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGNV209MNL
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13259
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Long product name Sony VAIO NV209:
The short editorial description of Sony VAIO NV209
VAIO NV209 ATHLON XP 1800+ (ATH-XP) 30GB 256MB 15IN DVD CDRW WXP IN (ATH-XP)

Marketing text Sony VAIO NV209

:
The official marketing text of Sony VAIO NV209 as supplied by the manufacturer
Sony’s most affordable mobile DVD-RW solution! The VAIO® NV200 Series combines desktop-like performance, extreme graphics, and modular flexibility, with everything needed to burn DVDs and CDs like a pro! The NV200 Series delivers serious mobile multimedia power for those looking to play as hard as they work!
Short summary description Sony VAIO NV209:
This short summary of the Sony VAIO NV209 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO NV209, AMD Athlon, 1024 x 768 pixels, 750:1, Stereo 16-bit, integrated, 10/100 Ethernet, Quicken 2002 New User Edition Microsoft Word 2002 Easy Systems Drag’n Drop Adobe Premiere LE
Long summary description Sony VAIO NV209:
This is an auto-generated long summary of Sony VAIO NV209 based on the first three specs of the first five spec groups.
Sony VAIO NV209. Processor frequency: 1.53 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.53 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.032 GB
Optical drive
CD rewrite speed
8x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit, integrated
Networking
Networking features
10/100 Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial
1 x parallel
3 x USB
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Quicken 2002 New User Edition
Microsoft Word 2002
Easy Systems Drag’n Drop Adobe Premiere LE
Sony Click to DVD
Sony DVgate
Sony MovieShaker
InterVideo WinDVD 2000
Sony SonicStage
Screenblast Acid
Screenblast Sound Forge
Sony VAIO Media
Adobe Photoshop Elements
Sony PictureGear Studio†
Sony Network Smart Capture (includes Video Capture)
Trend Micro PC-Cillin
VAIO Support Agent
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.25 h
Power
Battery performance
80 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
338 x 277 x 53 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes