X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NV109
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGNV109NL
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:04:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11421
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Sony VAIO NV109:
The short editorial description of Sony VAIO NV109
VAIO NV109 P4 1600 256MB 30GB QW-EN NV109 P4 1.6G 256MB 30GB DVD CD-RW 15"TFT WXP Hm (QW-UK)

Marketing text Sony VAIO NV109

:
The official marketing text of Sony VAIO NV109 as supplied by the manufacturer
Whether you want to run a complex multimedia application or some serious business software, the new all-in-one VAIO NV100 series has all the connectivity, power and performance you need. Desktop-like performance and notebook flexibility all wrapped up in an incredible mobile package. The VAIO NV100 series will help expand both your professional productivity and your multimedia creativity!
Short summary description Sony VAIO NV109:
This short summary of the Sony VAIO NV109 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO NV109, 1024 x 768 pixels, 750:1, Stereo 16-bit, integrated, Ethernet/Fast Ethernet, Drivers & Utilities, Adobe Acrobat Reader, Norton AntiVirus, Adobe Premiere LE, Sony DVgate, Sony Mo, 336 x 276 x 53 mm
Long summary description Sony VAIO NV109:
This is an auto-generated long summary of Sony VAIO NV109 based on the first three specs of the first five spec groups.
Sony VAIO NV109. Processor frequency: 1.6 GHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.016 GB
Optical drive
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit, integrated
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial - IEEE 1394 FireWire - 4 PIN FireWire Є 3 x serial - USB - 4 PIN USB Type A Є 1 x microphone - input - mini-phone mono plug 3.5 mm Є 1 x headphones - output - mini-phone stereo plug 3.5 mm Є 1 x parallel - IEEE 1284 (EPP/ECP) - 25 PIN D-Sub (DB-25) Є 1 x serial - RS-232 - 9 PIN D-Sub (DB-9) Є 1 x modem - phone line - RJ-11 Є 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45 Є 1 x display / video - VGA / VBE - 15 PIN HD D-Sub (HD-15) Є 1 x display / video - VGA / TV
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader, Norton AntiVirus, Adobe Premiere LE, Sony DVgate, Sony MovieShaker, Sony Smart Capture, InterVideo WinDVD 2000, Sony Digital Printing, Sony SonicStage, Adobe Photoshop Elements, RealPlayer, Apple QuickTime 5, Sony PicoPlayer
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.25 h
Power
Battery performance
80 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
336 x 276 x 53 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes