X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security cable with alarm USB cradle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGESECU1
Category :
Cable with a locking mechanism already permanently integrated.
cable locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 24 Sep 2010 12:30:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6644
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony Security cable with alarm USB cradle:
The short editorial description of Sony Security cable with alarm USB cradle
Security cable with alarm USB cradle

Marketing text Sony Security cable with alarm USB cradle

:
The official marketing text of Sony Security cable with alarm USB cradle as supplied by the manufacturer
The PCGE-SECU1 is a versatile battery powered anti-theft alarm system that protects notebooks, desktops, displays or even carrying cases. It combines a security cable, a resettable combination lock that provides 1,000 unique combinations, a lock slot adapter that fits into the security slot found on most notebooks, desktops or displays, an alarm and a motion sensor with adjustable sensitivity.
The PCGE-SECU1's retractable steel cable is run through the lock slot adapter or simply through the pull tab of a carrying case, through a fixed object (such as a desk) and back to the PCGE-SECU1 to secure the device.

• Versatile, pocket-sized combination lock and security cable
• Simple to use, difficult for thieves to disarm
• Easily attaches to your carrying case or any notebook with a security lock slot
• Motion detector triggers high-pitch alarm
• Flashing LED lets you know PCGE-SECU1 is on guard
• Audible 'chirps' warn of movement before alarm sounds
• 110 dB alarm activated when cable is severed and when motion sensor is armed and triggered
• Up to 1,000 user-settable combinations, resettable
• Stainless steel cable: diameter 1.6 mm / length 1.4 metres
• Battery life (locked, alarm off): 90 days, alkaline battery
• Compatible with notebooks, desktops, displays that have a Kesington lock
• Compatible with all carrying cases.
Short summary description Sony Security cable with alarm USB cradle:
This short summary of the Sony Security cable with alarm USB cradle data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Security cable with alarm USB cradle, Notebooks, desktops, displays that have a Kesington lock; all carrying cases
Long summary description Sony Security cable with alarm USB cradle:
This is an auto-generated long summary of Sony Security cable with alarm USB cradle based on the first three specs of the first five spec groups.
Sony Security cable with alarm USB cradle. Cable length: 1.4 m. Compatibility: Notebooks, desktops, displays that have a Kesington lock; all carrying cases
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1.4 m
Other features
Compatibility
The other products, software and hardware this product can be used with.
Notebooks, desktops, displays that have a Kesington lock; all carrying cases