X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB MEMORY UPGRADE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGE-MMDDR256
Category :
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:44:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8094
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module:
The short editorial description of Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module
256MB MEMORY UPGRADE F VAIO GRX AND NV SERIES

Marketing text Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module

:
The official marketing text of Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module as supplied by the manufacturer
Increase the performance of your computer system. It s the easy way to get the level of performance from your system that your business needs. With this memory upgrade you will be able to have more applications open at the same time, open and work on larger files and have less down time due to out of memory message errors.
Short summary description Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module:
This short summary of the Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 256MB MEMORY UPGRADE, 5 - 35 °C, 10 - 80%, any system
Long summary description Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module:
This is an auto-generated long summary of Sony 256MB MEMORY UPGRADE 0.25GB 266MHz memory module based on the first three specs of the first five spec groups.
Sony 256MB MEMORY UPGRADE. Internal memory: 0.25 GB, Memory clock speed: 266 MHz, Check width: 32 bit. Access time: 5 ms, Processor frequency: 266 MHz, Compatible operating systems: any system
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory clock speed*
The frequency at which the memory (e.g. RAM) runs.
266 MHz
Check width
32 bit
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Other features
Access time
5 ms
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
any system