X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Suede Carrying Case (Medium) for 16" notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGE-CCM2
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:37:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6854
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony VAIO Suede Carrying Case (Medium) for 16" notebooks:
The short editorial description of Sony VAIO Suede Carrying Case (Medium) for 16" notebooks
VAIO Suede Carrying Case (Medium), PCGE-CCM2 Compatible with 16" notebooks

Marketing text Sony VAIO Suede Carrying Case (Medium) for 16" notebooks

:
The official marketing text of Sony VAIO Suede Carrying Case (Medium) for 16" notebooks as supplied by the manufacturer
Compatible with all VAIO Notebooks
VAIO Branded
Compatible with 16" notebooks
Detachable shoulder strap
External accessory pocket
Dimensions: 440 x 140 x 350 mm
Short summary description Sony VAIO Suede Carrying Case (Medium) for 16" notebooks:
This short summary of the Sony VAIO Suede Carrying Case (Medium) for 16" notebooks data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO Suede Carrying Case (Medium) for 16" notebooks, Black, Not recommended for C1 Series/Compatible with 16" notebooks
Long summary description Sony VAIO Suede Carrying Case (Medium) for 16" notebooks:
This is an auto-generated long summary of Sony VAIO Suede Carrying Case (Medium) for 16" notebooks based on the first three specs of the first five spec groups.
Sony VAIO Suede Carrying Case (Medium) for 16" notebooks. Colour of product: Black, Compatibility: Not recommended for C1 Series/Compatible with 16" notebooks. Width: 44 cm, Depth: 14 cm, Height: 35 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
Not recommended for C1 Series/Compatible with 16" notebooks
Weight & dimensions
Width
The measurement or extent of something from side to side.
440 mm
Depth
The distance from the front to the back of something.
140 mm
Height
The measurement of the product from head to foot or from base to top.
350 mm