Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NOTEBOOK TM5800-733 (CRUSOE)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGC1MGPNL
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12973
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels :
The short editorial description of Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels

20GB 128MB 8.9TFT WXPPRO NL (CRUSOE)
More>>>

Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels:
The official marketing text of Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels as supplied by the manufacturer
VAIO C1 PictureBook is just about the size of a paperback book, but with more power than you might guess. The VAIO C1 PictureBook notebook's high-powered processor is everything you need to get the job done. And the built-in digital camera lets you take photos on the road. Now you'll never be caught unprepared. The small size and weight of the Sony VAIO C1 PictureBook notebook computer is quite deceptive. Inside this ultra-small notebook is a fully functional, powerful PC utilizing Transmeta's new Crusoe processor for ultra-long battery life. The magnesium-alloy case also gives this notebook a unique look as well as incredible durability. MagicGate Memory Stick media quickly and easily transfers secured digital music, and unsecured digital data, text, graphics, videos, and images between equipped digital camcorders, still cameras, desktops, notebooks and more! The new built-in progressive scan camera allows pictures to be taken both in front of and behind the notebook, capturing both still images and motion video. Still images can be saved as BMP, JPEG or GIF. The options for saving 60 second video clips are AVI or animated GIF. Sony Smart Capture software includes whiteial photo options and whiteial effects. Within seconds the software is ready to go and snap photos or capture motion videos. The included DVgate and MovieShaker software lets you capture, easily edit and create full-motion digital movies complete with transitions, effects and music. Sony's integrated V. 90 modem allows you to quickly and easily send your pictures and movies via email to your friends, family and co-workers.
Short summary description Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels:
This short summary of the Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO NOTEBOOK TM5800-733 (CRUSOE), 0.733 GHz, 22.6 cm (8.9"), 1280 x 768 pixels, 0.125 GB, 20 GB
Long summary description Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels :

Sony VAIO NOTEBOOK TM5800-733 (CRUSOE). Processor frequency: 0.733 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Weight: 1 kg

This is an auto-generated long summary of Sony VAIO NOTEBOOK TM5800-733 (CRUSOE) 0.733GHz 8.9" 1280 x 768pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
22.6 cm (8.9")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.733 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Graphics
Maximum graphics adapter memory
0.008 GB
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Networking
Networking features
Ethernet/Fast Ethernet/Bluetooth
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
250 x 153 x 29 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Warranty note
1 year
X