Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGACRWD2
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13913
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 28 Sep 2017 19:46:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year warranty
Long product name Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive :
The short editorial description of Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive

Sony VAIO® External i.LINK® CDRW/DVD Combo Drive
More>>>

Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive:
The official marketing text of Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive as supplied by the manufacturer
With this stylish, slim and lightweight CD-RW/DVD combo drive with i.LINK connector, you can watch your favorite DVD videos, create your own CDs to store large files or share the images with your family and friends, and more! No AC adapter is required - it is an ultimate mobile combo drive.
Short summary description Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive:
This short summary of the Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext, FireWire, 24x, 10x, 24x, 144 x 154 x 21 mm
Long summary description Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive :

Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext. Interface: FireWire. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Dimensions (WxDxH): 144 x 154 x 21 mm

This is an auto-generated long summary of Sony CD-RW DVD 8xRW8xW24xR 8xDVD iLINK ext optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
FireWire
Writing speed
CD write speed *
24x
Writing speed
CD rewrite speed
10x
Reading speed
CD read speed *
24x
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
144 x 154 x 21 mm
X