X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 16V voor Z1-serie en V505-serie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGAAC16V6
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:11:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10328
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony AC Adapter 16V voor Z1-serie en V505-serie:
The short editorial description of Sony AC Adapter 16V voor Z1-serie en V505-serie
AC Adapter 16V voor Z1-serie en V505-serie

Marketing text Sony AC Adapter 16V voor Z1-serie en V505-serie

:
The official marketing text of Sony AC Adapter 16V voor Z1-serie en V505-serie as supplied by the manufacturer
Pick up a spare adapter so you can have one at home and one at work. The PCGA-AC16V6 has a compact and slim design perfect for mobile users.
-Compatible with X505, S, TR, Z1 & V505 notebooks.
-Only 0.64 lbs.
-Have one for work and one at home.
Compatible Models-/PCG-TR1A / PCG-TR1AP / PCG-TR2A / PCG-TR2AP1 / PCG-TR2AP3/
PCG-TR3A / PCG-TR3AP1 / PCG-TR3AP2 / PCG-V505 Series / PCG-V505AXP / PCG-V505BX/ PCG-V505BXP/ PCG-V505DC1/ PCG-V505DC11/ PCG-V505DC1P7/PCG-V505DX/
PCG-V505DXP / PCG-V505EC Series / PCG-V505EX / PCG-V505EXP / PCG-Z1A / PCG-Z1A1/ PCG-Z1AP1/ PCG-Z1AP2/ PCG-Z1AP3/ PCG-Z1RA/ PCG-Z1RAP1/ PCG-Z1RAP2/
PCG-Z1RAP3/ PCG-Z1VA/ PCG-Z1VAP1/ PCG-Z1VAP2/ PCG-Z1WA/ PCG-Z1WAMP1/ PCG-Z1WAMP2/ PCG-Z1WAMP3/ PCG-Z1WAP/PCGZ1RAP1KITB/ PCGZ1VAP1KITB/ PCGZ1VAP2KITB/
V505A Series/V505B Series/VGN-S150/ VGN-S150P/ Z1 Series.
Short summary description Sony AC Adapter 16V voor Z1-serie en V505-serie:
This short summary of the Sony AC Adapter 16V voor Z1-serie en V505-serie data-sheet is auto-generated and uses the product title and the first six key specs.
Sony AC Adapter 16V voor Z1-serie en V505-serie
Long summary description Sony AC Adapter 16V voor Z1-serie en V505-serie:
This is an auto-generated long summary of Sony AC Adapter 16V voor Z1-serie en V505-serie based on the first three specs of the first five spec groups.
Sony AC Adapter 16V voor Z1-serie en V505-serie. Output voltage: 16 V
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Power
Output voltage
16 V
Brand
Image
Product code
Product
Stock
Price from
Sony AC adapter for the Z1 series.
Sony AC adapter for the Z1 series.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGA-AC16V6
 —