Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Mouse 2Btn USB W2 USB Optical mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Mouse 2Btn USB W2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGA-UMS1/A
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17900
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Aug 2017 09:41:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VAIO Mouse 2Btn USB W2 USB Optical mice :
The short editorial description of Sony VAIO Mouse 2Btn USB W2 USB Optical mice

VAIO USB Mouse with scrolling wheel 2Buttons
More>>>
Short summary description Sony VAIO Mouse 2Btn USB W2 USB Optical mice:
This short summary of the Sony VAIO Mouse 2Btn USB W2 USB Optical mice data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO Mouse 2Btn USB W2, USB, Optical, 110 g, Windows XP Professional/Windows XP Home Edition/Windows 2000 Professional/Windows Millennium..., 97.3 x 55 x 30.6 mm
Long summary description Sony VAIO Mouse 2Btn USB W2 USB Optical mice :

Sony VAIO Mouse 2Btn USB W2. Device interface: USB, Movement detection technology: Optical. Mouse weight: 110 g. Compatible operating systems: Windows XP Professional/Windows XP Home Edition/Windows 2000 Professional/Windows Millennium..., Mouse dimensions (WxDxH): 97.3 x 55 x 30.6 mm

This is an auto-generated long summary of Sony VAIO Mouse 2Btn USB W2 USB Optical mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Buttons quantity *
The number of buttons that there are in/on the product.
2
Movement detection technology *
Optical
Weight & dimensions
Mouse weight
How heavy the mouse is.
110 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional/Windows XP Home Edition/Windows 2000 Professional/Windows Millennium Edition/Windows 98 Second Edition/Windows 98
Mouse dimensions (WxDxH)
97.3 x 55 x 30.6 mm
X