Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony POWER SUPLY power adapter & inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWER SUPLY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGA-AC19V
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14723
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 04 Apr 2017 18:10:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony POWER SUPLY power adapter & inverter :
The short editorial description of Sony POWER SUPLY power adapter & inverter

POWER SUPLY for nootbook 19 V NS (MSD)
More>>>

Sony POWER SUPLY power adapter & inverter:
The official marketing text of Sony POWER SUPLY power adapter & inverter as supplied by the manufacturer
When your computing requirements change
along with your circumstances, it's a good
idea to have a variety of adapters available.
Get a standard adaptor for those frustrating
times when you can't find your normal unit
(or it's been broken accidentally), and also
have one at home and another in the office.PCGA-AC19V AC adapter 19V -forFX&F Series/QR Series/X Series/R600HE Series/Z600 Series
Short summary description Sony POWER SUPLY power adapter & inverter:
This short summary of the Sony POWER SUPLY power adapter & inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Sony POWER SUPLY, 19.5 V
Long summary description Sony POWER SUPLY power adapter & inverter :

Sony POWER SUPLY. Output voltage: 19.5 V

This is an auto-generated long summary of Sony POWER SUPLY power adapter & inverter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output voltage
19.5 V
X