X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Z1RSP PM 1700 512MB 60GB WXPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-Z1RSP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 16:03:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10959
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP:
The short editorial description of Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP
Sony VAIO Z1RSP - Intel Centrino 1 7GHz 512MB 60GB 14 1 inch SXGA CD-RW DVD Bluetooth Wireless Lan Windows XPPro (QW-EN)

Marketing text Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP

:
The official marketing text of Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP as supplied by the manufacturer
Packed with features, yet light and travel-friendly, Sony VAIO Notebook Computers deliver performance for the way you live. Select one with your choice of available processors, hard drives, and memory capacities.
Short summary description Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP:
This short summary of the Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP, Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth, 1400 x 1050 pixels, Stereo 16-bit, Notebook, Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE, Dvgate,, 750:1
Long summary description Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP:
This is an auto-generated long summary of Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP based on the first three specs of the first five spec groups.
Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP. Processor frequency: 1.7 GHz. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.016 GB
Optical drive
CD read speed
12x
CD write speed
8x
CD rewrite speed
4x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Networking
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB, RJ-11, RJ-45, IEEE 1394
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE, Dvgate, EverQuest (link to website), HotKey Utility, ISP Selector, Network Smart Capture, Norton AntiVirus installer, PictureGear Studio, PowerPanel, QuickTime 5.0, RealOne Player, SonicStage, Sony Notebook Setup, Sony Style Imaging (icon on desktop), UI Design Selector, VAIO Edit Components, WinDVD for VAIO
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.12 h
Weight & dimensions
Width *
The measurement or extent of something from side to side.
316 mm
Depth *
The distance from the front to the back of something.
274 mm
Other features
Type
Characteristics of the device.
Notebook
Weight
2.1 kg
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Sony PCGZ1RMP.CEK-BU notebook
Sony PCGZ1RMP.CEK-BU notebook
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RMP.CEK-BU
 — 
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGZ1RMP.CEK?KIT
 —