X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-TR1MP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2016 17:14:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11049
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 year
Long product name Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT:
The short editorial description of Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT
MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT 1280X768WLAN BLUETOOTH XP PRO 1.4 KG

Marketing text Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT

:
The official marketing text of Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT as supplied by the manufacturer
Packed with features, yet light and travel-friendly, Sony VAIO Notebook Computers deliver performance for the way you live. Select one with your choice of available processors, hard drives, and memory capacities.
Short summary description Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT:
This short summary of the Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT data-sheet is auto-generated and uses the product title and the first six key specs.
Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT, Intel 855GM, DDR-SDRAM, 1280 x 768 pixels, Not supported, 750:1, Intel 855GM
Long summary description Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT:
This is an auto-generated long summary of Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT based on the first three specs of the first five spec groups.
Sony MOBILE ULTRA LOW VOLTAGE PENTIUM 900MHZ256MB 30GB COMBO 10.6 INCH TFT. Processor frequency: 0.9 GHz, Motherboard chipset: Intel 855GM. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Display diagonal: 26.9 cm (10.6"), Display resolution: 1280 x 768 pixels, HD type: Not supported. Discrete graphics adapter model: Intel 855GM, Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.9 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GM
Cache internal
Actual internal (L1) cache memory.
1 MB
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
26.9 cm (10.6")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel 855GM
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
8x
CD rewrite speed
4x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Built-in Stereo Speakers / Mega Bass / Windows Sound System Compatible.
Networking
Networking features
Ethernet 10 BASE-T/100 BASE-TX
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 Pin i.LINK (IEEE1394), 400 Mbps 1
DC in 1
Headphone Jack 1
Memory Stick Slot 1
Memory Stick Slot TypeMagicGateMicrophone Jack 1
RJ-11 Direct Port (Modem) 1
RJ-45 Direct Port (Network) 1
USB Speed High/Full/Low
USB Port (quantity) 2
USB Version 2.0
USB Connector Type A
VGA Connector for Monitor 1
PCMCIA Card Type I or II 1
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE, DVgate, EverQuest (link to website), HotKey Utility, Memory Stick Formatter, Network Smart Capture, Norton Antivirus installer, PictureGear Studio, QuickTime 5.0, PowerPanel, RealOne Player, SonicStage, Sony Notebook Setup, Sony Style Imaging (icon on desktop), UI Design Selector, VAIO Edit Components, VAIO Media, VAIO Web Phone, WinDVD for VAIO
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Brand
Image
Product code
Product
Stock
Price from
Sony VAIO TR1MP Cent900 256MB 30GB QWEN
Sony VAIO TR1MP Cent900 256MB 30GB QWEN
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGTR1MPNL3
 — 
Sony VAIO TR1MP CEN-900M 256MB
Sony VAIO TR1MP CEN-900M 256MB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PCGTR1MP
 —