X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO GRT995MP P4 2800 512MB 60GB AZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-GRT995MP
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:57:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9132
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 3 years
Long product name Sony VAIO GRT995MP P4 2800 512MB 60GB AZ:
The short editorial description of Sony VAIO GRT995MP P4 2800 512MB 60GB AZ
VAIO GRT995MP P4 2800 512MB 60GB AZ

Marketing text Sony VAIO GRT995MP P4 2800 512MB 60GB AZ

:
The official marketing text of Sony VAIO GRT995MP P4 2800 512MB 60GB AZ as supplied by the manufacturer
This high standard GRT laptop has wireless LAN 11g and a high-quality Onyx Black screen integrated for fast, reliable, comfortable and wireless work in style at an interesting quality/price ratio.
Processor: Intel® Pentium®4 2.8 GHz.
Screen: 15 inch
Screen technology: Onyx Black - very sharp and bright view, less reflection compared to standard screens.
Hard disk: 60 GB.
Main memory: 512 MB RAM - upgradeable up to 1 GB DDR SDRAM.
Optical drive: Combo - read, write and rewrite CD's and read DVD discs.
Graphic card: 32MB VRAM GeForce(TM)4 4200 Go.
Remote connection: Wireless LAN 802.11g - wireless data transfer speed of max. 4 times previous standard 802.11b .
Short summary description Sony VAIO GRT995MP P4 2800 512MB 60GB AZ:
This short summary of the Sony VAIO GRT995MP P4 2800 512MB 60GB AZ data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO GRT995MP P4 2800 512MB 60GB AZ, Ethernet 10 BASE-T/100 BASE-TX / Integrated Wireless LAN / Wireless LAN Range 100 (m) max, DDR-SDRAM, 1024 x 768 pixels, Built-in Stereo Speakers / 3D Surround / Windows Sound System Compatible., NVIDIA GeForce4 420 Go, DVgatePlus 1.1 PictureGearStudio 2.0 Power Panel5.3 SonicStage1.6VAIO Media2.5 Recovery SystemDVD
Long summary description Sony VAIO GRT995MP P4 2800 512MB 60GB AZ:
This is an auto-generated long summary of Sony VAIO GRT995MP P4 2800 512MB 60GB AZ based on the first three specs of the first five spec groups.
Sony VAIO GRT995MP P4 2800 512MB 60GB AZ. Processor frequency: 2.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 60 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: NVIDIA GeForce4 420 Go, Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce4 420 Go
Maximum graphics adapter memory
0.032 GB
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
DVD write speed
4x
Audio
Audio system
System used to play music or speech.
Built-in Stereo Speakers / 3D Surround / Windows Sound System Compatible.
Networking
Networking features
Ethernet 10 BASE-T/100 BASE-TX / Integrated Wireless LAN / Wireless LAN Range 100 (m) max
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4 Pin i.LINK (IEEE1394), 400 Mbps 1
DC in 1
Docking Station Interface 1
Headphone Jack 1
Memory Stick Slot 1
Memory Stick Slot TypeMagicGate (Pro compatible)Microphone Jack1Parallel Port -1
RJ-11 Direct Port (Modem)- 1
RJ-45 Direct Port (Network) -1
USB Speed High/Full/LowUSB Port (quantity)-3
USB Version -2.0
USB Connector TypeAVGA Connector for Monitor -1
PCMCIA Card Type I or II-2 PCMCIA Card Type III- 1
AV Out (for Video Out and Line Out)-1
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
DVgatePlus 1.1
PictureGearStudio 2.0
Power Panel5.3
SonicStage1.6VAIO Media2.5
Recovery SystemDVD
Third Party Software
Adobe Acrobat Reader6Adobe Photoshop Elements2.0
Adobe Premiere6.0
LEQuicktime6.1
WinDVDfor VAIO 4.0
Microsoft Works7.0
Norton Internet Security2004
Adobe Acrobat Elements6.0
Adobe Acrobat Elements6.0
Adobe Photoshop Album Starter Edition2.0 SE
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional incl. Service Pack 1a
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Battery Charging (Time 210min)
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.054 Gbit/s
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s