X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO GRS515M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-GRS515M.NL
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 19909
This statistic is based on the 64747 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63045 free Open Icecat users .
Long product name Sony VAIO GRS515M:
The short editorial description of Sony VAIO GRS515M
VAIO GRS515M P4-1.8G (P4) 30GB 15TFT WXPH CD-RW 56K UK (P4)

Marketing text Sony VAIO GRS515M

:
The official marketing text of Sony VAIO GRS515M as supplied by the manufacturer
A powerful reason to go mobile! The GRS Series has the convenience of a full-size notebook, with the portability and style you can expect from Sony VAIO notebooks. With big screens, dual battery capability, and the ability to burn CDs, the GRS-Series allows you to work quickly, and with power for long periods of time away from your desk - plus, it also gives you the freedom to move with optional integrated wireless LAN capability. This notebook also features i.LINK (IEEE 1394) S400 digital interface which supports high-speed digital video, audio, and data transfer capabilities among equipped Sony products. The Memory Stick media slot ties together so many different aspects of the digital lifestyle. The center Jog Dial control with back button simplifies the ability to browse, select applications or control preferences. The VAIO GRS Series is packed with wide variety of creative Sony multimedia software tools to help expand personal creativity, as well as professional productivity!
Short summary description Sony VAIO GRS515M:
This short summary of the Sony VAIO GRS515M data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VAIO GRS515M, 1024 x 768 pixels, 750:1, Stereo 16-bit, 10/100 Ethernet, DVGate (video/still capture) • PictureGear (digital image management) • WinDVD (DVD player software), 329 x 271.5 x 42.9 mm
Long summary description Sony VAIO GRS515M:
This is an auto-generated long summary of Sony VAIO GRS515M based on the first three specs of the first five spec groups.
Sony VAIO GRS515M. Processor frequency: 1.8 GHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.016 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
30 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.016 GB
Optical drive
CD read speed
24x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Stereo 16-bit
Networking
Networking features
10/100 Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
i.LINK (IEEE1394), 400 Mbps, 3 x USB ports, DC-In direct port – built in modem V.90, K56 flex, VGA out, RJ-45 direct port – built-in Ethernet 10 BASE-T/100 BASE-TX, TV out, MG Memory Stick Slot
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
DVGate (video/still capture) • PictureGear (digital image management) • WinDVD (DVD player software) • PictureToy (digital image manipulation) • Digital Print • Visual Flow (Memory Stick media browser) • Smart Capture (video and still capture) • MovieShaker (personal movie editing) • SonicStage (music storage programme) • Real Jukebox / RealPlayer (music player application) • Acrobat Reader • Quicktime 4.1.2 (movie player application) • Norton AntiVirus • Center Jog Dial Control
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.1 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
329 x 271.5 x 42.9 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Warranty note
1 year