X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network WALKMAN NW-E75
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E75S
Category :
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9363
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony Network WALKMAN NW-E75:
The short editorial description of Sony Network WALKMAN NW-E75
Network WALKMAN with 256 MB internal flash memory - battery life of up to 70 hours. Silver.

Marketing text Sony Network WALKMAN NW-E75

:
The official marketing text of Sony Network WALKMAN NW-E75 as supplied by the manufacturer
Stylish and small Network WALKMAN with 256 MB internal flash memory and a very long battery life of up to 70 hours.


- Transfer up to 11 CD's onto the internal memory thanks to ATRAC3plus compression technology

- AAA battery operated with maximum playback time of 70 hours.

- SonicStage 2.0 software for easy music management and unlimited music transfers of your favorite tracks.

- Supports all popular digital audio compression formats: ATRAC / MP3 / WMA / WAV.

- Capable to store audio, visual and data files (Word, Powerpoint, ATRAC, Mp3, Jpeg, Mpeg, etc.)

- Neck strap supplied for wearing the WALKMAN around the neck

- Light-weight body (40 grams) with stylish acrylic finish

- Shuttle switch operation for easy navigation

Short summary description Sony Network WALKMAN NW-E75:
This short summary of the Sony Network WALKMAN NW-E75 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Network WALKMAN NW-E75, Flash-media, LCD, SonicStage version 2.0, 37.3 x 55.8 x 15 mm, AAA, ATRAC 3 / MP3 / WMA / WAV
Long summary description Sony Network WALKMAN NW-E75:
This is an auto-generated long summary of Sony Network WALKMAN NW-E75 based on the first three specs of the first five spec groups.
Sony Network WALKMAN NW-E75. Player media type: Flash-media, Total storage capacity: 0.256 GB. Display: LCD. Continuous audio playback time: 70 h. Weight: 40 g. Bundled software: SonicStage version 2.0
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Storage
Player media type*
Flash-media
Total storage capacity*
The total amount of data that can be stored on the device.
0.256 GB
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Record modes
Voice recording*
Yes
Power
Continuous audio playback time*
Number of hours on average for continuous play. This is dependent on the device battery capacity.
70 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
SonicStage version 2.0
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
37.3 x 55.8 x 15 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
File type
ATRAC 3 / MP3 / WMA / WAV
I/O ports
An interface on a device to which you can connect another device.
USB