X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoLithium® M Series Battery with SQ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-QM91D show
Show alternative article codes used in the online market place
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Apr 2016 05:47:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 28383
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony InfoLithium® M Series Battery with SQ:
The short editorial description of Sony InfoLithium® M Series Battery with SQ
InfoLithium® M Series Battery with SQ

Marketing text Sony InfoLithium® M Series Battery with SQ

:
The official marketing text of Sony InfoLithium® M Series Battery with SQ as supplied by the manufacturer
Providing up to 380 minutes of continuous recording time, this InfoLithium M Series Battery features SQ technology, allowing you to recharge the battery in 140 minutes (requires AC-SQ950D Battery Charger). It even includes a power level display which, with a single touch, displays the power level remaining on the battery.
Short summary description Sony InfoLithium® M Series Battery with SQ:
This short summary of the Sony InfoLithium® M Series Battery with SQ data-sheet is auto-generated and uses the product title and the first six key specs.
Sony InfoLithium® M Series Battery with SQ, 38.2 x 59.5 x 55.6 mm
Long summary description Sony InfoLithium® M Series Battery with SQ:
This is an auto-generated long summary of Sony InfoLithium® M Series Battery with SQ based on the first three specs of the first five spec groups.
Sony InfoLithium® M Series Battery with SQ. Battery capacity: 4140 mAh, Battery voltage: 7.2 V, Battery recharge time: 2.33 h. Weight: 225 g. Dimensions (WxDxH): 38.2 x 59.5 x 55.6 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4140 mAh
Battery voltage*
The voltage (V) of the battery.
7.2 V
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2.33 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
225 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
38.2 x 59.5 x 55.6 mm
Brand
Image
Product code
Product
Stock
Price from
Sony InfoLithium® M Series Battery with SQ
Sony InfoLithium® M Series Battery with SQ
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
NP-QM71
 —