X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoLithium® L Series Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-F550
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 28 Dec 2014 01:04:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 38710
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony InfoLithium® L Series Battery:
The short editorial description of Sony InfoLithium® L Series Battery
InfoLithium® L Series Battery

Marketing text Sony InfoLithium® L Series Battery

:
The official marketing text of Sony InfoLithium® L Series Battery as supplied by the manufacturer
Charge up your NP-F550 InfoLithium® Rechargeable Battery and get ready to shoot. Capture the scenery and smiles for up to four hours with this Sony battery and you'll find you can record even more memories with your Sony products.
• Rechargeable Lithium-Ion battery pack

• Built-in microprocessor

• Up to 2000 shots (with flash off) with digital still camera

• 7.2v, 10.8Wh (1500mAh) with no Memory Effect

• Up to 4 hours of continuous recording with a Sony Handycam® camcorder

• Built microprocessor
Short summary description Sony InfoLithium® L Series Battery:
This short summary of the Sony InfoLithium® L Series Battery data-sheet is auto-generated and uses the product title and the first six key specs.
Sony InfoLithium® L Series Battery, 38.4 x 20.6 x 70.8 mm
Long summary description Sony InfoLithium® L Series Battery:
This is an auto-generated long summary of Sony InfoLithium® L Series Battery based on the first three specs of the first five spec groups.
Sony InfoLithium® L Series Battery. Battery capacity: 1500 mAh, Battery voltage: 7.2 V. Weight: 95 g. Dimensions (WxDxH): 38.4 x 20.6 x 70.8 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery capacity*
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Battery voltage*
The voltage (V) of the battery.
7.2 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
95 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
38.4 x 20.6 x 70.8 mm
Brand
Image
Product code
Product
Stock
Price from
MicroBattery

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
MicroBattery 7.2V 1150mAh Silver
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MBF1010
USD 27.49
(excl. VAT)
USD 32.98(incl. VAT)
MicroBattery

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63293 channel partners already
MicroBattery 7.2V 1150mAh Dark Grey
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MBF1011
USD 61.24
(excl. VAT)
USD 74.09(incl. VAT)